Assured Automation V-Port Ball Valve V Series

Description
The V-Series Modulating Ball Valves are designed for control of your flow media. Options include 4-20 MA, 3-15 PSI and are available in ½" through 4" Sizes. Various end connections are available such as NPT, Socket Weld, Tri-Clamp, 150# Flanged, and 300#Flanged. The throttling part of the ball valve is constructed from a solid SS ball, not a seat insert. V-Series Ball Valves are characterized to meet your custom flow requirements.
Request a Quote Datasheet
Description
The V-Series Modulating Ball Valves are designed for control of your flow media. Options include 4-20 MA, 3-15 PSI and are available in ½" through 4" Sizes. Various end connections are available such as NPT, Socket Weld, Tri-Clamp, 150# Flanged, and 300#Flanged. The throttling part of the ball valve is constructed from a solid SS ball, not a seat insert. V-Series Ball Valves are characterized to meet your custom flow requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
V-Port Ball Valve - V Series - Assured Automation
Roselle, NJ, United States
V-Port Ball Valve
V Series
V-Port Ball Valve V Series
The V-Series Modulating Ball Valves are designed for control of your flow media. Options include 4-20 MA, 3-15 PSI and are available in ½" through 4" Sizes. Various end connections are available such as NPT, Socket Weld, Tri-Clamp, 150# Flanged, and 300#Flanged. The throttling part of the ball valve is constructed from a solid SS ball, not a seat insert. V-Series Ball Valves are characterized to meet your custom flow requirements.

The V-Series Modulating Ball Valves are designed for control of your flow media. Options include 4-20 MA, 3-15 PSI and are available in ½" through 4" Sizes. Various end connections are available such as NPT, Socket Weld, Tri-Clamp, 150# Flanged, and 300#Flanged. The throttling part of the ball valve is constructed from a solid SS ball, not a seat insert. V-Series Ball Valves are characterized to meet your custom flow requirements.

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number V Series
Product Name V-Port Ball Valve
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
Maximum Pressure ? to 275.00 psi (? to 194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Shutdown Valve - ESD Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Valve Size 0.50 to 12.00 inch (12.70 to 304.80 mm)
View Details
Thermal Shutoff Valve - TSV Series - Assured Automation
Specs
Valve Type Ball; Safety; Shut Off
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas
View Details
Ball Valve - XLB Series - Assured Automation
Assured Automation
Specs
Valve Type Ball; Sanitary
Primary Material Cast Iron; PTFE
Media Water; Gas; Specialty Corrosive; Chemical
View Details
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel (optional feature); Natural Gas (optional feature); Chemical
View Details