Assured Automation Resilient Seated Butterfly Valve STW Series

Description
Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: Silicone Free Economy & high performance One-piece body construction and self-centering disc. Seat facing acts as flange gasket. 3 shaft bushings support actuation. Shaft sealing against external leakage Meets MSS SP-67 and API-609 specs. Complete line of accessories Typical Applications: Water and waste effluent treatment plants Paper, textiles and sugar industry Construction industry, and drilling production Heating, air conditioning, and cooling water circulation Pneumatic conveyors, and vacuum applications Compressed air, gas and desulphurization plants Brewing, distilling, and chemical process industry Transportation and dry bulk handling Power industry
Request a Quote Datasheet
Description
Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: Silicone Free Economy & high performance One-piece body construction and self-centering disc. Seat facing acts as flange gasket. 3 shaft bushings support actuation. Shaft sealing against external leakage Meets MSS SP-67 and API-609 specs. Complete line of accessories Typical Applications: Water and waste effluent treatment plants Paper, textiles and sugar industry Construction industry, and drilling production Heating, air conditioning, and cooling water circulation Pneumatic conveyors, and vacuum applications Compressed air, gas and desulphurization plants Brewing, distilling, and chemical process industry Transportation and dry bulk handling Power industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resilient Seated Butterfly Valve - STW Series - Assured Automation
Roselle, NJ, United States
Resilient Seated Butterfly Valve
STW Series
Resilient Seated Butterfly Valve STW Series
Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: Silicone Free Economy & high performance One-piece body construction and self-centering disc. Seat facing acts as flange gasket. 3 shaft bushings support actuation. Shaft sealing against external leakage Meets MSS SP-67 and API-609 specs. Complete line of accessories Typical Applications: Water and waste effluent treatment plants Paper, textiles and sugar industry Construction industry, and drilling production Heating, air conditioning, and cooling water circulation Pneumatic conveyors, and vacuum applications Compressed air, gas and desulphurization plants Brewing, distilling, and chemical process industry Transportation and dry bulk handling Power industry

Description:
The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits:

  • Silicone Free
  • Economy & high performance
  • One-piece body construction and self-centering disc.
  • Seat facing acts as flange gasket.
  • 3 shaft bushings support actuation.
  • Shaft sealing against external leakage
  • Meets MSS SP-67 and API-609 specs.
  • Complete line of accessories

Typical Applications:

  • Water and waste effluent treatment plants
  • Paper, textiles and sugar industry
  • Construction industry, and drilling production
  • Heating, air conditioning, and cooling water circulation
  • Pneumatic conveyors, and vacuum applications
  • Compressed air, gas and desulphurization plants
  • Brewing, distilling, and chemical process industry
  • Transportation and dry bulk handling
  • Power industry
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number STW Series
Product Name Resilient Seated Butterfly Valve
Valve Type Butterfly; Sanitary
Primary Material Ductile Iron
Media Water; Wastewater; Powder Solids; Air; Compressed Air
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Maximum Pressure 225.00 psi (158 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

WP Series NAMUR Solenoid Valves - WP Series - Assured Automation
Specs
Valve Type Solenoid
Media Air; Compressed Air
View Details
Industrial Globe Control Valves - GVI Series - Assured Automation
Specs
Valve Type Control Valve; Globe
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Chemical
View Details
High Performance Butterfly Valve - HP Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Chemical
View Details
Stainless Steel Ball Valve - 26 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Air
View Details