Assured Automation Flanged 3-Way Ball Valve MPF Series

Description
One Piece Stem/Ball Trunnion Support Design provides for precision operation and positioning of the ball. This precise ball positioning is often not possible in more common multi-piece stem ball design. This also allows all sides to be used as an inlet or block port without leakage. Features & Benefits One piece stem and ball trunnion support design Three seat design maintains proper ball position Actuator mounting pad Anti-static grounding device Open and closed locking device for positional safety lockout Flow plans for T & L ports can be field rearranged to meet many other flow plans Body cavity fillers available for sizes 3/4" to 4" Materials Body: Carbon Steel or Stainless Steel Seats: TFM
Request a Quote Datasheet
Description
One Piece Stem/Ball Trunnion Support Design provides for precision operation and positioning of the ball. This precise ball positioning is often not possible in more common multi-piece stem ball design. This also allows all sides to be used as an inlet or block port without leakage. Features & Benefits One piece stem and ball trunnion support design Three seat design maintains proper ball position Actuator mounting pad Anti-static grounding device Open and closed locking device for positional safety lockout Flow plans for T & L ports can be field rearranged to meet many other flow plans Body cavity fillers available for sizes 3/4" to 4" Materials Body: Carbon Steel or Stainless Steel Seats: TFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged 3-Way Ball Valve - MPF Series - Assured Automation
Roselle, NJ, United States
Flanged 3-Way Ball Valve
MPF Series
Flanged 3-Way Ball Valve MPF Series
One Piece Stem/Ball Trunnion Support Design provides for precision operation and positioning of the ball. This precise ball positioning is often not possible in more common multi-piece stem ball design. This also allows all sides to be used as an inlet or block port without leakage. Features & Benefits One piece stem and ball trunnion support design Three seat design maintains proper ball position Actuator mounting pad Anti-static grounding device Open and closed locking device for positional safety lockout Flow plans for T & L ports can be field rearranged to meet many other flow plans Body cavity fillers available for sizes 3/4" to 4" Materials Body: Carbon Steel or Stainless Steel Seats: TFM

One Piece Stem/Ball Trunnion Support Design provides for precision operation and positioning of the ball. This precise ball positioning is often not possible in more common multi-piece stem ball design. This also allows all sides to be used as an inlet or block port without leakage.

Features & Benefits

  • One piece stem and ball trunnion support design
  • Three seat design maintains proper ball position
  • Actuator mounting pad
  • Anti-static grounding device
  • Open and closed locking device for positional safety lockout
  • Flow plans for T & L ports can be field rearranged to meet many other flow plans
  • Body cavity fillers available for sizes 3/4" to 4"

Materials

  • Body: Carbon Steel or Stainless Steel
  • Seats: TFM
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number MPF Series
Product Name Flanged 3-Way Ball Valve
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.75 to 12.00 inch (19.05 to 304.80 mm)
Maximum Pressure ? to 275.00 psi (? to 194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Ball Valve - 282 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Steam; Ink/Paint, Dye, Liquids
View Details
High Capacity Globe Control Valves - GH Series - Assured Automation
Specs
Valve Type Control Valve; Mixing; Globe
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Wastewater; Chemical
View Details
Integrated Actuator Valve - VA Series - Assured Automation
Specs
Valve Type Control Valve
Primary Material Brass / Bronze
Media Water; Ink/Paint, Dye
View Details
Automated Ball Valve - 250 LF Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details