Assured Automation Integrated Actuator Valve VA Series

Description
Description: The VA Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics. Features & Benefits: Integrated pneumatic actuator NAMUR solenoid mounting pad Compact assembly Fast valve actuation High Cv (Flow Coefficient) High Cycle-Life Competitive price Complete accessory equipment Typical Applications: Air Drying Equipment Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment Ink & Paint Dispensing Industrial Compressors
Request a Quote Datasheet
Description
Description: The VA Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics. Features & Benefits: Integrated pneumatic actuator NAMUR solenoid mounting pad Compact assembly Fast valve actuation High Cv (Flow Coefficient) High Cycle-Life Competitive price Complete accessory equipment Typical Applications: Air Drying Equipment Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment Ink & Paint Dispensing Industrial Compressors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Actuator Valve - VA Series - Assured Automation
Roselle, NJ, United States
Integrated Actuator Valve
VA Series
Integrated Actuator Valve VA Series
Description: The VA Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics. Features & Benefits: Integrated pneumatic actuator NAMUR solenoid mounting pad Compact assembly Fast valve actuation High Cv (Flow Coefficient) High Cycle-Life Competitive price Complete accessory equipment Typical Applications: Air Drying Equipment Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment Ink & Paint Dispensing Industrial Compressors

Description:
The VA Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics.

Features & Benefits:

  • Integrated pneumatic actuator
  • NAMUR solenoid mounting pad
  • Compact assembly
  • Fast valve actuation
  • High Cv (Flow Coefficient)
  • High Cycle-Life
  • Competitive price
  • Complete accessory equipment

Typical Applications:

  • Air Drying Equipment
  • Pollution Control Equipment
  • Process Control Applications
  • Laundry Equipment
  • Textile Dyeing & Drying
  • Bottling & Dispensing Equipment
  • Ink & Paint Dispensing
  • Industrial Compressors
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number VA Series
Product Name Integrated Actuator Valve
Valve Type Control Valve
Primary Material Brass / Bronze
Media Water; Ink/Paint, Dye
Valve Size 0.38 to 2.00 inch (9.52 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Wedge Gate Valves - DSI-WG Series - Assured Automation
Specs
Valve Type Gate
Primary Material Steel
Media Chemical
View Details
PVC Butterfly Valve - FE Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material PVC
Media Water; Wastewater; Chemical
View Details
Angle Seat Valve - Ares & Zeus Series - Assured Automation
Specs
Valve Type Control Valve; Angle; Piston
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Steam; Ink/Paint, Dye, Liquids; Air
View Details
PVC Butterfly Valve - FE Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material PVC
Media Water; Wastewater; Chemical
View Details