Assured Automation Automated Ball Valve 250 LF Series

Description
The 250 series automated ball valves are full port, lead free brass, automated ball valves. They have NPT Female, end connections. Features & Benefits Full port ball drilling for unrestricted flow Investment cast 2-piece lead free brass body Blow-out proof stem Compact assembly Locking device Adjustable stem packing 100% factory tested Materials Seats & Seals - PTFE Body & End Cap - Lead Free Brass Ball - Lead Free Brass
Request a Quote Datasheet
Description
The 250 series automated ball valves are full port, lead free brass, automated ball valves. They have NPT Female, end connections. Features & Benefits Full port ball drilling for unrestricted flow Investment cast 2-piece lead free brass body Blow-out proof stem Compact assembly Locking device Adjustable stem packing 100% factory tested Materials Seats & Seals - PTFE Body & End Cap - Lead Free Brass Ball - Lead Free Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automated Ball Valve - 250 LF Series - Assured Automation
Roselle, NJ, United States
Automated Ball Valve
250 LF Series
Automated Ball Valve 250 LF Series
The 250 series automated ball valves are full port, lead free brass, automated ball valves. They have NPT Female, end connections. Features & Benefits Full port ball drilling for unrestricted flow Investment cast 2-piece lead free brass body Blow-out proof stem Compact assembly Locking device Adjustable stem packing 100% factory tested Materials Seats & Seals - PTFE Body & End Cap - Lead Free Brass Ball - Lead Free Brass

The 250 series automated ball valves are full port, lead free brass, automated ball valves. They have NPT Female, end connections.

Features & Benefits

  • Full port ball drilling for unrestricted flow
  • Investment cast 2-piece lead free brass body
  • Blow-out proof stem
  • Compact assembly
  • Locking device
  • Adjustable stem packing
  • 100% factory tested

Materials

  • Seats & Seals - PTFE
  • Body & End Cap - Lead Free Brass
  • Ball - Lead Free Brass
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 250 LF Series
Product Name Automated Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Butterfly Valve - HP Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Chemical
View Details
3-Way Ball Valve - 31D Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Full Port Ball Valve - 36 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Chemical
View Details
Butterfly Valve - XLD Series - Assured Automation
Specs
Valve Type Butterfly; Injection; Sanitary
Primary Material Ductile Iron; PTFE
Media Water; Gas; Specialty Corrosive; Powder Solids; Chemical
View Details