Assured Automation High Capacity Globe Control Valves GH Series

Description
Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 400°F. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Bottom post guide adds stability allowing for higher pressure drops Spring loaded V-ring packing has low friction and is self adjusting for maintenance free operation PEEK bearings provide low friction guidance and stability while protecting packing from debris ingression Rugged cast iron bodies Typical Applications General Service Chemical Processing Food & Beverage Packaged Water Heaters Marine Pulp & Paper Waste Water Refining Power Generation Pharmaceutical
Request a Quote
Description
Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 400°F. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Bottom post guide adds stability allowing for higher pressure drops Spring loaded V-ring packing has low friction and is self adjusting for maintenance free operation PEEK bearings provide low friction guidance and stability while protecting packing from debris ingression Rugged cast iron bodies Typical Applications General Service Chemical Processing Food & Beverage Packaged Water Heaters Marine Pulp & Paper Waste Water Refining Power Generation Pharmaceutical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Capacity Globe Control Valves - GH Series - Assured Automation
Roselle, NJ, United States
High Capacity Globe Control Valves
GH Series
High Capacity Globe Control Valves GH Series
Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 400°F. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Bottom post guide adds stability allowing for higher pressure drops Spring loaded V-ring packing has low friction and is self adjusting for maintenance free operation PEEK bearings provide low friction guidance and stability while protecting packing from debris ingression Rugged cast iron bodies Typical Applications General Service Chemical Processing Food & Beverage Packaged Water Heaters Marine Pulp & Paper Waste Water Refining Power Generation Pharmaceutical

Description

Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 400°F.

Functions

  • 2-way Flow Control
  • 3-way Mixing
  • 3-way Diverting

Features & Benefits

  • Bottom post guide adds stability allowing for higher pressure drops
  • Spring loaded V-ring packing has low friction and is self adjusting for maintenance free operation
  • PEEK bearings provide low friction guidance and stability while protecting packing from debris ingression
  • Rugged cast iron bodies

Typical Applications

  • General Service
  • Chemical Processing
  • Food & Beverage
  • Packaged Water Heaters
  • Marine
  • Pulp & Paper
  • Waste Water
  • Refining
  • Power Generation
  • Pharmaceutical
Supplier's Site

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number GH Series
Product Name High Capacity Globe Control Valves
Valve Type Control Valve; Mixing; Globe
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Wastewater; Chemical
Valve Size 2.50 to 8.00 inch (63.50 to 203.20 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 175257508 - Radwell International
Assured Automation
Specs
Primary Material Brass / Bronze
View Details
High Performance Butterfly Valve - HP Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Chemical
View Details
Non-Lubricated Plug Valve - 067 Series - Assured Automation
Specs
Valve Type Plug; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Steam; Chemical
View Details
Pneumatic Axial Valve - VIP Series - Assured Automation
Specs
Valve Type Control Valve
Media Water; Gas; Gasoline / Diesel Fuel; Steam; Oil; Air; Chemical
Valve Size 0.38 inch (9.52 mm)
View Details