Assured Automation Industrial Globe Control Valves GVI Series

Description
Description Assured Automation's GVI Series Industrial General Purpose Globe Control Valves are constructed of rugged steel or stainless steel bodies. They are available with equal percentage or linear plug styles. They cage-retained seats for ease of maintenance. They are available with a variety of trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 800°F. GVI Valves are effective for the control of liquids, gases, and steam (including corrosive fluids). They are well suited for applications with dirty fluids and high pressure drops. ANSI Class IV and VI leakage ratings standard. Construction and Operation Documentation GVI Series (Industrial Globe Valve) Datasheet GVI Series (Industrial Globe Valve) CAD Files Features & Benefits Compact rugged valve body with integral flanges Precision manufactured valve components provide smooth operation Durable rugged plug and seat construction shuts off tightly Oversized bearings and shafts to handle high pressure drops Threaded valve stem connection and split stem connector provide zero backlash and assures minimum dead band and hysteresis Factory lubricated packing and valve stem minimizes hysteresis from packing friction ANSI Standard valve body face to face dimensions and bolt patterns Bolted bonnet can be easily removed for easy access to trim for inspection and repair Typical Applications General Service Chemical Processing Food & Beverage Marine Pulp & Paper Refining Power Generation Pharmaceutical
Request a Quote Datasheet
Description
Description Assured Automation's GVI Series Industrial General Purpose Globe Control Valves are constructed of rugged steel or stainless steel bodies. They are available with equal percentage or linear plug styles. They cage-retained seats for ease of maintenance. They are available with a variety of trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 800°F. GVI Valves are effective for the control of liquids, gases, and steam (including corrosive fluids). They are well suited for applications with dirty fluids and high pressure drops. ANSI Class IV and VI leakage ratings standard. Construction and Operation Documentation GVI Series (Industrial Globe Valve) Datasheet GVI Series (Industrial Globe Valve) CAD Files Features & Benefits Compact rugged valve body with integral flanges Precision manufactured valve components provide smooth operation Durable rugged plug and seat construction shuts off tightly Oversized bearings and shafts to handle high pressure drops Threaded valve stem connection and split stem connector provide zero backlash and assures minimum dead band and hysteresis Factory lubricated packing and valve stem minimizes hysteresis from packing friction ANSI Standard valve body face to face dimensions and bolt patterns Bolted bonnet can be easily removed for easy access to trim for inspection and repair Typical Applications General Service Chemical Processing Food & Beverage Marine Pulp & Paper Refining Power Generation Pharmaceutical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Globe Control Valves - GVI Series - Assured Automation
Roselle, NJ, United States
Industrial Globe Control Valves
GVI Series
Industrial Globe Control Valves GVI Series
Description Assured Automation's GVI Series Industrial General Purpose Globe Control Valves are constructed of rugged steel or stainless steel bodies. They are available with equal percentage or linear plug styles. They cage-retained seats for ease of maintenance. They are available with a variety of trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 800°F. GVI Valves are effective for the control of liquids, gases, and steam (including corrosive fluids). They are well suited for applications with dirty fluids and high pressure drops. ANSI Class IV and VI leakage ratings standard. Construction and Operation Documentation GVI Series (Industrial Globe Valve) Datasheet GVI Series (Industrial Globe Valve) CAD Files Features & Benefits Compact rugged valve body with integral flanges Precision manufactured valve components provide smooth operation Durable rugged plug and seat construction shuts off tightly Oversized bearings and shafts to handle high pressure drops Threaded valve stem connection and split stem connector provide zero backlash and assures minimum dead band and hysteresis Factory lubricated packing and valve stem minimizes hysteresis from packing friction ANSI Standard valve body face to face dimensions and bolt patterns Bolted bonnet can be easily removed for easy access to trim for inspection and repair Typical Applications General Service Chemical Processing Food & Beverage Marine Pulp & Paper Refining Power Generation Pharmaceutical

Description

Assured Automation's GVI Series Industrial General Purpose Globe Control Valves are constructed of rugged steel or stainless steel bodies. They are available with equal percentage or linear plug styles. They cage-retained seats for ease of maintenance. They are available with a variety of trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 800°F.

GVI Valves are effective for the control of liquids, gases, and steam (including corrosive fluids). They are well suited for applications with dirty fluids and high pressure drops. ANSI Class IV and VI leakage ratings standard.

Construction and Operation

Documentation

GVI Series (Industrial Globe Valve)
Datasheet GVI Series (Industrial Globe Valve)
CAD Files

Features & Benefits

  • Compact rugged valve body with integral flanges
  • Precision manufactured valve components provide smooth operation
  • Durable rugged plug and seat construction shuts off tightly
  • Oversized bearings and shafts to handle high pressure drops
  • Threaded valve stem connection and split stem connector provide zero backlash and assures minimum dead band and hysteresis
  • Factory lubricated packing and valve stem minimizes hysteresis from packing friction
  • ANSI Standard valve body face to face dimensions and bolt patterns
  • Bolted bonnet can be easily removed for easy access to trim for inspection and repair

Typical Applications

  • General Service
  • Chemical Processing
  • Food & Beverage
  • Marine
  • Pulp & Paper
  • Refining
  • Power Generation
  • Pharmaceutical
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number GVI Series
Product Name Industrial Globe Control Valves
Valve Type Control Valve; Globe
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

PVC Butterfly Valve - FE Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material PVC
Media Water; Wastewater; Chemical
View Details
High Pressure Coaxial On-Off Valves - VIP-EVO Series - Assured Automation
Specs
Valve Type On/Off
Primary Material Nickel Plated Brass
Media Air; Compressed Air
View Details
High Capacity Globe Control Valves - GH Series - Assured Automation
Specs
Valve Type Control Valve; Mixing; Globe
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Wastewater; Chemical
View Details
Angle Seat Valve - Ares & Zeus Series - Assured Automation
Specs
Valve Type Control Valve; Angle; Piston
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Steam; Ink/Paint, Dye, Liquids; Air
View Details