Assured Automation Polypropylene Butterfly Valve FK Series

Description
Description: The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated body cavity guarantee a bubble tight seal while keeping break torque at an absolute minimum. This versatile industrial valve features double self-lubricating seals, direct actuator mount capability, or the option of a lever handle or gear box. A stainless steel "insert" lug version provides full bi-directional operation allowing disassembly of the downstream flange connection without the integrity of the upstream line. Features & Benefits: Standard ISO square dimensions for direct mounting of actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process flow. The liner functions as a flange gasket on both sides of the valve. The body cavity features special channeling to prevent liner slippage and compression. PTFE seated o-ring shaft seals. Typical Applications: Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems
Request a Quote Datasheet
Description
Description: The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated body cavity guarantee a bubble tight seal while keeping break torque at an absolute minimum. This versatile industrial valve features double self-lubricating seals, direct actuator mount capability, or the option of a lever handle or gear box. A stainless steel "insert" lug version provides full bi-directional operation allowing disassembly of the downstream flange connection without the integrity of the upstream line. Features & Benefits: Standard ISO square dimensions for direct mounting of actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process flow. The liner functions as a flange gasket on both sides of the valve. The body cavity features special channeling to prevent liner slippage and compression. PTFE seated o-ring shaft seals. Typical Applications: Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Butterfly Valve - FK Series - Assured Automation
Roselle, NJ, United States
Polypropylene Butterfly Valve
FK Series
Polypropylene Butterfly Valve FK Series
Description: The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated body cavity guarantee a bubble tight seal while keeping break torque at an absolute minimum. This versatile industrial valve features double self-lubricating seals, direct actuator mount capability, or the option of a lever handle or gear box. A stainless steel "insert" lug version provides full bi-directional operation allowing disassembly of the downstream flange connection without the integrity of the upstream line. Features & Benefits: Standard ISO square dimensions for direct mounting of actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process flow. The liner functions as a flange gasket on both sides of the valve. The body cavity features special channeling to prevent liner slippage and compression. PTFE seated o-ring shaft seals. Typical Applications: Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems

Description:
The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated body cavity guarantee a bubble tight seal while keeping break torque at an absolute minimum. This versatile industrial valve features double self-lubricating seals, direct actuator mount capability, or the option of a lever handle or gear box. A stainless steel "insert" lug version provides full bi-directional operation allowing disassembly of the downstream flange connection without the integrity of the upstream line.

Features & Benefits:

  • Standard ISO square dimensions for direct mounting of actuators.
  • The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal.
  • The liner completely isolates the valve body from the process flow.
  • The liner functions as a flange gasket on both sides of the valve.
  • The body cavity features special channeling to prevent liner slippage and compression.
  • PTFE seated o-ring shaft seals.

Typical Applications:

  • Industrial process piping systems
  • Double containment systems
  • Acid waste systems and wastewater
  • High purity systems
  • Municipal pressure and gravity piping systems
  • Plumbing and mechanical pipe systems
  • Electrical systems
  • Irrigation systems
  • Radiant heating systems
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number FK Series
Product Name Polypropylene Butterfly Valve
Valve Type Butterfly
Primary Material PP
Media Water; Wastewater; Chemical
Valve Size 2.50 to 12.00 inch (63.50 to 304.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 175257508 - Radwell International
Assured Automation
Specs
Primary Material Brass / Bronze
View Details
3-Way Ball Valve - 31D Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
High Pressure Coaxial On-Off Valves - VIP-EVO Series - Assured Automation
Specs
Valve Type On/Off
Primary Material Nickel Plated Brass
Media Air; Compressed Air
View Details
Brass Check Valve - 112 LF Series - Assured Automation
Specs
Valve Type Swing; Check
Primary Material Brass / Bronze
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details