Assured Automation High Performance Butterfly Valve HP Series

Description
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners manual override devices, and bolt and flange kits. Features & Benefits: Class VI shut-off, Bubble tight Advanced Seat Design: provides a bi-directional interference and pressure assisted seal. This provides maximum seal at high, medium and low pressures. Extended Neck: Allows for up to two inches of pipe insulation. Positive Seal Packing Design: PTFE is a cup and cone system and Graphite is die formed rings. Graphite Impregnated or Reinforced 316 SS Bearings ensure long service life. High Strength 17-4 ph SS Stem provides maximum strength for high-torque applications. Quick-Release Disc Design reduces amount of torque needed to un-seat disc. Disc Taper Pins: Pins are offset from the center of the stem which places them in compression rather than in sheer. This gives them a yield point greater than the stem itself. Integrally Cast Disc Position Stop: Machined position stop on the body locates the disc in the seat to achieve maximum seat and seal life. Typical Applications Chemical / Petro-Chemical Liquefied Gas / Refrigeration Power / Co-Generation Plants Steel and Iron Works Pulp and Paper Mills Oil Refineries and Oil Field Hydrocarbon Processing Gas Piping Steam HVAC
Request a Quote Datasheet
Description
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners manual override devices, and bolt and flange kits. Features & Benefits: Class VI shut-off, Bubble tight Advanced Seat Design: provides a bi-directional interference and pressure assisted seal. This provides maximum seal at high, medium and low pressures. Extended Neck: Allows for up to two inches of pipe insulation. Positive Seal Packing Design: PTFE is a cup and cone system and Graphite is die formed rings. Graphite Impregnated or Reinforced 316 SS Bearings ensure long service life. High Strength 17-4 ph SS Stem provides maximum strength for high-torque applications. Quick-Release Disc Design reduces amount of torque needed to un-seat disc. Disc Taper Pins: Pins are offset from the center of the stem which places them in compression rather than in sheer. This gives them a yield point greater than the stem itself. Integrally Cast Disc Position Stop: Machined position stop on the body locates the disc in the seat to achieve maximum seat and seal life. Typical Applications Chemical / Petro-Chemical Liquefied Gas / Refrigeration Power / Co-Generation Plants Steel and Iron Works Pulp and Paper Mills Oil Refineries and Oil Field Hydrocarbon Processing Gas Piping Steam HVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Butterfly Valve - HP Series - Assured Automation
Roselle, NJ, United States
High Performance Butterfly Valve
HP Series
High Performance Butterfly Valve HP Series
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners manual override devices, and bolt and flange kits. Features & Benefits: Class VI shut-off, Bubble tight Advanced Seat Design: provides a bi-directional interference and pressure assisted seal. This provides maximum seal at high, medium and low pressures. Extended Neck: Allows for up to two inches of pipe insulation. Positive Seal Packing Design: PTFE is a cup and cone system and Graphite is die formed rings. Graphite Impregnated or Reinforced 316 SS Bearings ensure long service life. High Strength 17-4 ph SS Stem provides maximum strength for high-torque applications. Quick-Release Disc Design reduces amount of torque needed to un-seat disc. Disc Taper Pins: Pins are offset from the center of the stem which places them in compression rather than in sheer. This gives them a yield point greater than the stem itself. Integrally Cast Disc Position Stop: Machined position stop on the body locates the disc in the seat to achieve maximum seat and seal life. Typical Applications Chemical / Petro-Chemical Liquefied Gas / Refrigeration Power / Co-Generation Plants Steel and Iron Works Pulp and Paper Mills Oil Refineries and Oil Field Hydrocarbon Processing Gas Piping Steam HVAC

Description:
The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners manual override devices, and bolt and flange kits.

Features & Benefits:

  • Class VI shut-off, Bubble tight
  • Advanced Seat Design: provides a bi-directional interference and pressure assisted seal. This provides maximum seal at high, medium and low pressures.
  • Extended Neck: Allows for up to two inches of pipe insulation.
  • Positive Seal Packing Design: PTFE is a cup and cone system and Graphite is die formed rings.
  • Graphite Impregnated or Reinforced 316 SS Bearings ensure long service life.
  • High Strength 17-4 ph SS Stem provides maximum strength for high-torque applications.
  • Quick-Release Disc Design reduces amount of torque needed to un-seat disc.
  • Disc Taper Pins: Pins are offset from the center of the stem which places them in compression rather than in sheer. This gives them a yield point greater than the stem itself.
  • Integrally Cast Disc Position Stop: Machined position stop on the body locates the disc in the seat to achieve maximum seat and seal life.

Typical Applications

  • Chemical / Petro-Chemical
  • Liquefied Gas / Refrigeration
  • Power / Co-Generation Plants
  • Steel and Iron Works
  • Pulp and Paper Mills
  • Oil Refineries and Oil Field
  • Hydrocarbon Processing
  • Gas Piping
  • Steam
  • HVAC
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number HP Series
Product Name High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Steam; Chemical
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Maximum Pressure 740.00 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Globe Control Valves - GVI Series - Assured Automation
Specs
Valve Type Control Valve; Globe
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Chemical
View Details
Fire-Safe Ball Valve - HPF Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details
Pneumatic Axial Valve - VIP Series - Assured Automation
Specs
Valve Type Control Valve
Media Water; Gas; Gasoline / Diesel Fuel; Steam; Oil; Air; Chemical
Valve Size 0.38 inch (9.52 mm)
View Details
Plug Valve - 061 Series - Assured Automation
Assured Automation
Specs
Valve Type Plug
Primary Material Ductile Iron; PTFE
Media Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Chemical
View Details