Assured Automation 3-Way Ball Valve 31D Series

Description
Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Standard port • Blow-out proof stem • Live-loaded Pyramidal stem seal design • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment
Request a Quote Datasheet
Description
Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Standard port • Blow-out proof stem • Live-loaded Pyramidal stem seal design • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Ball Valve - 31D Series - Assured Automation
Roselle, NJ, United States
3-Way Ball Valve
31D Series
3-Way Ball Valve 31D Series
Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Standard port • Blow-out proof stem • Live-loaded Pyramidal stem seal design • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment

Description:
The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits
• Standard port
• Blow-out proof stem
• Live-loaded Pyramidal stem seal design
• Integrated mounting pad for actuators
• Compact assembly
• Complete line of accessories

Typical Applications
• Air Drying Equipment
• Pollution Control Equipment
• Process Control Applications
• Laundry Equipment
• Textile Dyeing & Drying
• Bottling & Dispensing Equipment

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 31D Series
Product Name 3-Way Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

XP Series NAMUR Solenoid Valves - XP Series - Assured Automation
Specs
Valve Type Solenoid
Media Air; Compressed Air
View Details
WP Series NAMUR Solenoid Valves - WP Series - Assured Automation
Specs
Valve Type Solenoid
Media Air; Compressed Air
View Details
Automated Ball Valve - 250 LF Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
Ball Valve - XLB Series - Assured Automation
Assured Automation
Specs
Valve Type Ball; Sanitary
Primary Material Cast Iron; PTFE
Media Water; Gas; Specialty Corrosive; Chemical
View Details