Assured Automation High Pressure Coaxial On-Off Valves VIP-EVO Series

Description
Assured Automation’s VIP-EVO series High Pressure Coaxial Valves with Integral pneumatic actuator are extremely compact, fast-acting on-off valves. This compact design provides for a streamlined installation while using less air for each cycle. They have a long life of up to 300,000 cycles which is 9 to 10 times that of the same size ball valve. Complete accessories including solenoid valves for use as pilot valves and limit switches for position indication are available and will be pre-installed at the factory.
Request a Quote Datasheet
Description
Assured Automation’s VIP-EVO series High Pressure Coaxial Valves with Integral pneumatic actuator are extremely compact, fast-acting on-off valves. This compact design provides for a streamlined installation while using less air for each cycle. They have a long life of up to 300,000 cycles which is 9 to 10 times that of the same size ball valve. Complete accessories including solenoid valves for use as pilot valves and limit switches for position indication are available and will be pre-installed at the factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Coaxial On-Off Valves - VIP-EVO Series - Assured Automation
Roselle, NJ, United States
High Pressure Coaxial On-Off Valves
VIP-EVO Series
High Pressure Coaxial On-Off Valves VIP-EVO Series
Assured Automation’s VIP-EVO series High Pressure Coaxial Valves with Integral pneumatic actuator are extremely compact, fast-acting on-off valves. This compact design provides for a streamlined installation while using less air for each cycle. They have a long life of up to 300,000 cycles which is 9 to 10 times that of the same size ball valve. Complete accessories including solenoid valves for use as pilot valves and limit switches for position indication are available and will be pre-installed at the factory.

Assured Automation’s VIP-EVO series High Pressure Coaxial Valves with Integral pneumatic actuator are extremely compact, fast-acting on-off valves. This compact design provides for a streamlined installation while using less air for each cycle. They have a long life of up to 300,000 cycles which is 9 to 10 times that of the same size ball valve.
Complete accessories including solenoid valves for use as pilot valves and limit switches for position indication are available and will be pre-installed at the factory.

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number VIP-EVO Series
Product Name High Pressure Coaxial On-Off Valves
Valve Type On/Off
Primary Material Nickel Plated Brass
Media Air; Compressed Air
Valve Size 0.38 to 2.00 inch (9.52 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Axial Valve - VIP Series - Assured Automation
Specs
Valve Type Control Valve
Media Water; Gas; Gasoline / Diesel Fuel; Steam; Oil; Air; Chemical
Valve Size 0.38 inch (9.52 mm)
View Details
Thermal Shutoff Valve - TSV Series - Assured Automation
Specs
Valve Type Ball; Safety; Shut Off
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas
View Details
Manual Ball Valve - 282 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Steam; Ink/Paint, Dye, Liquids
View Details
WP Series NAMUR Solenoid Valves - WP Series - Assured Automation
Specs
Valve Type Solenoid
Media Air; Compressed Air
View Details