Assured Automation 3-Way Diverter Ball Valve PTP Series

Description
Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line microadjustment of the ball seating, and features o-ring cushioning to minimize wear and prevent seizing. The PTP also includes a patented DUAL BLOCK® locking union nut system, which ensures the nuts are held in position even under severe service conditions such as high vibration or thermal expansion. Integral mounting flange and bracketing allows for direct actuation and simple support, while a locking handle can prevent improper positioning. PTP Series 3-Way Ball Valves are part of our complete range of valves and flow meters, engineered and manufactured to strict quality, performance, and dimensional standards. Features & Benefits: True union at all three ports. Full port design. Positive shutoff of any of the three ports. T-port or L-port configuration. (specifier must select one). Blocking seat supports at all three ports. Smooth machined ball to minimize wear on valve seats. O-ring backing cushions to compensate for wear and prevent seizure of the ball. Shear point above the o-ring to maintain system integrity in the unlikely event of a stem breakage. DUAL BLOCK® union nut locking mechanism. Optional feature to allow the valve position to be secured with a padlock. Handle incorporates removable tool for adjustment of the threaded carrier. Stem indication of port location and ball position. Integrally molded mounting flanges for support and actuation. Typical Applications: Seawater Corrosive Liquids Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottle Dispensing Irrigation systems Ink & Paint Dispensing Chemical Process Equipment
Request a Quote Datasheet
Description
Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line microadjustment of the ball seating, and features o-ring cushioning to minimize wear and prevent seizing. The PTP also includes a patented DUAL BLOCK® locking union nut system, which ensures the nuts are held in position even under severe service conditions such as high vibration or thermal expansion. Integral mounting flange and bracketing allows for direct actuation and simple support, while a locking handle can prevent improper positioning. PTP Series 3-Way Ball Valves are part of our complete range of valves and flow meters, engineered and manufactured to strict quality, performance, and dimensional standards. Features & Benefits: True union at all three ports. Full port design. Positive shutoff of any of the three ports. T-port or L-port configuration. (specifier must select one). Blocking seat supports at all three ports. Smooth machined ball to minimize wear on valve seats. O-ring backing cushions to compensate for wear and prevent seizure of the ball. Shear point above the o-ring to maintain system integrity in the unlikely event of a stem breakage. DUAL BLOCK® union nut locking mechanism. Optional feature to allow the valve position to be secured with a padlock. Handle incorporates removable tool for adjustment of the threaded carrier. Stem indication of port location and ball position. Integrally molded mounting flanges for support and actuation. Typical Applications: Seawater Corrosive Liquids Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottle Dispensing Irrigation systems Ink & Paint Dispensing Chemical Process Equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Diverter Ball Valve - PTP Series - Assured Automation
Roselle, NJ, United States
3-Way Diverter Ball Valve
PTP Series
3-Way Diverter Ball Valve PTP Series
Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line microadjustment of the ball seating, and features o-ring cushioning to minimize wear and prevent seizing. The PTP also includes a patented DUAL BLOCK® locking union nut system, which ensures the nuts are held in position even under severe service conditions such as high vibration or thermal expansion. Integral mounting flange and bracketing allows for direct actuation and simple support, while a locking handle can prevent improper positioning. PTP Series 3-Way Ball Valves are part of our complete range of valves and flow meters, engineered and manufactured to strict quality, performance, and dimensional standards. Features & Benefits: True union at all three ports. Full port design. Positive shutoff of any of the three ports. T-port or L-port configuration. (specifier must select one). Blocking seat supports at all three ports. Smooth machined ball to minimize wear on valve seats. O-ring backing cushions to compensate for wear and prevent seizure of the ball. Shear point above the o-ring to maintain system integrity in the unlikely event of a stem breakage. DUAL BLOCK® union nut locking mechanism. Optional feature to allow the valve position to be secured with a padlock. Handle incorporates removable tool for adjustment of the threaded carrier. Stem indication of port location and ball position. Integrally molded mounting flanges for support and actuation. Typical Applications: Seawater Corrosive Liquids Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottle Dispensing Irrigation systems Ink & Paint Dispensing Chemical Process Equipment

Description:
The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line microadjustment of the ball seating, and features o-ring cushioning to minimize wear and prevent seizing. The PTP also includes a patented DUAL BLOCK® locking union nut system, which ensures the nuts are held in position even under severe service conditions such as high vibration or thermal expansion. Integral mounting flange and bracketing allows for direct actuation and simple support, while a locking handle can prevent improper positioning. PTP Series 3-Way Ball Valves are part of our complete range of valves and flow meters, engineered and manufactured to strict quality, performance, and dimensional standards.

Features & Benefits:

  • True union at all three ports.
  • Full port design.
  • Positive shutoff of any of the three ports.
  • T-port or L-port configuration. (specifier must select one).
  • Blocking seat supports at all three ports.
  • Smooth machined ball to minimize wear on valve seats.
  • O-ring backing cushions to compensate for wear and prevent seizure of the ball.
  • Shear point above the o-ring to maintain system integrity in the unlikely event of a stem breakage.
  • DUAL BLOCK® union nut locking mechanism.
  • Optional feature to allow the valve position to be secured with a padlock.
  • Handle incorporates removable tool for adjustment of the threaded carrier.
  • Stem indication of port location and ball position.
  • Integrally molded mounting flanges for support and actuation.

Typical Applications:

  • Seawater
  • Corrosive Liquids
  • Pollution Control Equipment
  • Process Control Applications
  • Laundry Equipment
  • Textile Dyeing & Drying
  • Bottle Dispensing
  • Irrigation systems
  • Ink & Paint Dispensing
  • Chemical Process Equipment
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number PTP Series
Product Name 3-Way Diverter Ball Valve
Valve Type Diverter; Mixing; Ball
Primary Material PVC
Media Water; Salt Water; Chemical Process Applications; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 232.00 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Valve - 21 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Water; Steam; Ink/Paint, Dye, Liquids; Air
View Details
XP Series NAMUR Solenoid Valves - XP Series - Assured Automation
Specs
Valve Type Solenoid
Media Air; Compressed Air
View Details
Polypropylene Butterfly Valve - FK Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material PP
Media Water; Wastewater; Chemical
View Details
Automated Ball Valve - 250 LF Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details