Assured Automation Angle Seat Valve Ares & Zeus Series

Description
Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest flow capacity. The dual packing design, and a large diameter self aligning stem insures the highest cycle life. A full range of accessory items are available including limit switches, solenoid valves, manual override devices, stroke limiters. Features & Benefits: Integrated pneumatic actuator NAMUR solenoid mounting pad Compact assembly Visual indicator High Cycle-Life Actuator rotates 360° Complete line of accessories Typical Applications Steam Applications Air Drying Equipment Sterilizers Autoclaves Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment Ink & Paint Dispensing Industrial Compressors
Datasheet
Description
Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest flow capacity. The dual packing design, and a large diameter self aligning stem insures the highest cycle life. A full range of accessory items are available including limit switches, solenoid valves, manual override devices, stroke limiters. Features & Benefits: Integrated pneumatic actuator NAMUR solenoid mounting pad Compact assembly Visual indicator High Cycle-Life Actuator rotates 360° Complete line of accessories Typical Applications Steam Applications Air Drying Equipment Sterilizers Autoclaves Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment Ink & Paint Dispensing Industrial Compressors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Seat Valve - Ares & Zeus Series - Assured Automation
Roselle, NJ, United States
Angle Seat Valve
Ares & Zeus Series
Angle Seat Valve Ares & Zeus Series
Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest flow capacity. The dual packing design, and a large diameter self aligning stem insures the highest cycle life. A full range of accessory items are available including limit switches, solenoid valves, manual override devices, stroke limiters. Features & Benefits: Integrated pneumatic actuator NAMUR solenoid mounting pad Compact assembly Visual indicator High Cycle-Life Actuator rotates 360° Complete line of accessories Typical Applications Steam Applications Air Drying Equipment Sterilizers Autoclaves Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment Ink & Paint Dispensing Industrial Compressors

Description:
The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest flow capacity. The dual packing design, and a large diameter self aligning stem insures the highest cycle life. A full range of accessory items are available including limit switches, solenoid valves, manual override devices, stroke limiters.

Features & Benefits:

  • Integrated pneumatic actuator
  • NAMUR solenoid mounting pad
  • Compact assembly
  • Visual indicator
  • High Cycle-Life
  • Actuator rotates 360°
  • Complete line of accessories

Typical Applications

  • Steam Applications
  • Air Drying Equipment
  • Sterilizers
  • Autoclaves
  • Process Control Applications
  • Laundry Equipment
  • Textile Dyeing & Drying
  • Bottling & Dispensing Equipment
  • Ink & Paint Dispensing
  • Industrial Compressors
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number Ares & Zeus Series
Product Name Angle Seat Valve
Valve Type Control Valve; Angle; Piston
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Steam; Ink/Paint, Dye, Liquids; Air
Valve Size 0.38 to 2.00 inch (9.52 to 50.80 mm)
Maximum Pressure 232.00 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - TV/HAT-RA-LP - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Air solenoid valve - CPE18-M3H-3OL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details