Assured Automation Stainless Steel Ball Valve 26 Series

Description
Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Silicone Free • Full Port for unobstructed flow • Investment cast 2-piece body • Live-loaded Pyramidal stem seal design • Blow-out proof stem • High cycle stem design [details] • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing
Request a Quote Datasheet
Description
Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Silicone Free • Full Port for unobstructed flow • Investment cast 2-piece body • Live-loaded Pyramidal stem seal design • Blow-out proof stem • High cycle stem design [details] • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Ball Valve - 26 Series - Assured Automation
Roselle, NJ, United States
Stainless Steel Ball Valve
26 Series
Stainless Steel Ball Valve 26 Series
Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Silicone Free • Full Port for unobstructed flow • Investment cast 2-piece body • Live-loaded Pyramidal stem seal design • Blow-out proof stem • High cycle stem design [details] • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing

Description:
The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits
• Silicone Free
• Full Port for unobstructed flow
• Investment cast 2-piece body
• Live-loaded Pyramidal stem seal design
• Blow-out proof stem
• High cycle stem design [details]
• Integrated mounting pad for actuators
• Compact assembly
• Complete line of accessories

Typical Applications
• Air Drying Equipment
• Sterilizers
• Autoclaves
• Pollution Control Equipment
• Process Control Applications
• Laundry Equipment
• Textile Dyeing & Drying
• Bottling & Dispensing Equipment
• Ink & Paint Dispensing

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 26 Series
Product Name Stainless Steel Ball Valve
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Air
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Maximum Pressure 2000.00 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Ball Valve - 282 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Steam; Ink/Paint, Dye, Liquids
View Details
3-Way Ball Valve - 31D Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Ball Valve - XLB Series - Assured Automation
Assured Automation
Specs
Valve Type Ball; Sanitary
Primary Material Cast Iron; PTFE
Media Water; Gas; Specialty Corrosive; Chemical
View Details
High Pressure Coaxial On-Off Valves - VIP-EVO Series - Assured Automation
Specs
Valve Type On/Off
Primary Material Nickel Plated Brass
Media Air; Compressed Air
View Details