Assured Automation Brass Ball Valve 101 Series

Description
Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Actuated electrically, pneumatically, or manually Full Port for unobstructed flow 2-piece body Integrated mounting pad for actuators Compact assembly Complete line of accessories Typical Applications Air Drying Equipment Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment
Request a Quote Datasheet
Description
Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Actuated electrically, pneumatically, or manually Full Port for unobstructed flow 2-piece body Integrated mounting pad for actuators Compact assembly Complete line of accessories Typical Applications Air Drying Equipment Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Ball Valve - 101 Series - Assured Automation
Roselle, NJ, United States
Brass Ball Valve
101 Series
Brass Ball Valve 101 Series
Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits Actuated electrically, pneumatically, or manually Full Port for unobstructed flow 2-piece body Integrated mounting pad for actuators Compact assembly Complete line of accessories Typical Applications Air Drying Equipment Pollution Control Equipment Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling & Dispensing Equipment

Description:
The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits

  • Actuated electrically, pneumatically, or manually
  • Full Port for unobstructed flow
  • 2-piece body
  • Integrated mounting pad for actuators
  • Compact assembly
  • Complete line of accessories

Typical Applications

  • Air Drying Equipment
  • Pollution Control Equipment
  • Process Control Applications
  • Laundry Equipment
  • Textile Dyeing & Drying
  • Bottling & Dispensing Equipment
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 101 Series
Product Name Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Steam; Ink/Paint, Dye, Liquids
Valve Size 0.38 to 3.00 inch (9.52 to 76.20 mm)
Maximum Pressure 900.00 psi (633 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary Butterfly Valve - BFY Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water; Brewing, Distilling, Wine Making, Dairy, Pharmaceuticals, Ink/Paint, Dye, Liquids
View Details
Automated Ball Valve - 250 LF Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
Full Port Ball Valve - 36 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Chemical
View Details
Emergency Shutdown Valve - ESD Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Valve Size 0.50 to 12.00 inch (12.70 to 304.80 mm)
View Details