The 282 LF Series manual ball valves are full port, lead free brass, manual ball valves. They are available with NPT Female, and Solder end connections. Four different manual handle configurations are offered.
Features & Benefits
| Assured Automation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 282 LF Series |
| Product Name | Brass Manual Ball Valve |
| Valve Type | Ball |
| Primary Material | Brass / Bronze |
| Valve Size | 0.50 to 2.00 inch (12.70 to 50.80 mm) |
| Maximum Pressure | ? to 150.00 psi (? to 106 m H2O) |