Assured Automation Flanged Ball Valve 150F Series

Description
Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket with secondary metal to metal seal Open and close socking device for position safety lockout O-ring reinforced stem packing Materials Body: Carbon Steel or Stainless Steel Seats: TFM or 50/50 Typical Applications Refineries Petrochemical Chemical Process Equipment Process Control Applications Water and Waste applications Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic
Request a Quote Datasheet
Description
Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket with secondary metal to metal seal Open and close socking device for position safety lockout O-ring reinforced stem packing Materials Body: Carbon Steel or Stainless Steel Seats: TFM or 50/50 Typical Applications Refineries Petrochemical Chemical Process Equipment Process Control Applications Water and Waste applications Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roselle, NJ, United States
Flanged Ball Valve
150F Series
Flanged Ball Valve 150F Series
Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket with secondary metal to metal seal Open and close socking device for position safety lockout O-ring reinforced stem packing Materials Body: Carbon Steel or Stainless Steel Seats: TFM or 50/50 Typical Applications Refineries Petrochemical Chemical Process Equipment Process Control Applications Water and Waste applications Pipeline applications Available Actuators Weatherproof Electric Explosion Proof Electric Pneumatic (single & double acting) 4-20 mA, or 3-15 psi Positioners for pneumatic

Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications.

Features & Benefits
  • Floating ball and protected seat design
  • O-ring backed seat
  • Fire safe designed to API 607-5
  • Spiral wound body gasket with secondary metal to metal seal
  • Open and close socking device for position safety lockout
  • O-ring reinforced stem packing
Materials
  • Body: Carbon Steel or Stainless Steel
  • Seats: TFM or 50/50
Typical Applications
  • Refineries
  • Petrochemical
  • Chemical Process Equipment
  • Process Control Applications
  • Water and Waste applications
  • Pipeline applications
Available Actuators
  • Weatherproof Electric
  • Explosion Proof Electric
  • Pneumatic (single & double acting)
  • 4-20 mA, or 3-15 psi Positioners for pneumatic
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 150F Series
Product Name Flanged Ball Valve
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel (optional feature); Natural Gas (optional feature); Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 275.00 psi (194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 175257508 - Radwell International
Assured Automation
Specs
Primary Material Brass / Bronze
View Details
Triple Offset Low Emission Butterfly Valves - HPX Series - Assured Automation
Specs
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature); A 216 - WCB Carbon Steel
Media Gas; Powder Solids; Steam; Chemical
View Details
Premium Wedge Gate Valves - DSI-WG Series - Assured Automation
Specs
Valve Type Gate
Primary Material Steel
Media Chemical
View Details