Assured Automation Brass Check Valve 112 LF Series

Description
The 112 LF series valves are lead free brass, high capacity, in-line check valves manufactured to comply with new lead free legislation. They are available with NPT Female end connections. Features & Benefits Investment cast 2-piece lead free brass body. Soft seat for bubble tight shutoff, spring loaded for fast seating action. Low cracking pressure. Flow pattern minimizes head loss. Perfect sealing at both high and low pressure. High technology materials to ensure best resistance in any condition. Patented disc prevents side loading. Materials Seats & Seals - NBR Body & End Cap - Lead Free Brass Obstructor - Lead Free Brass Spring - Stainless Steel
Request a Quote Datasheet
Description
The 112 LF series valves are lead free brass, high capacity, in-line check valves manufactured to comply with new lead free legislation. They are available with NPT Female end connections. Features & Benefits Investment cast 2-piece lead free brass body. Soft seat for bubble tight shutoff, spring loaded for fast seating action. Low cracking pressure. Flow pattern minimizes head loss. Perfect sealing at both high and low pressure. High technology materials to ensure best resistance in any condition. Patented disc prevents side loading. Materials Seats & Seals - NBR Body & End Cap - Lead Free Brass Obstructor - Lead Free Brass Spring - Stainless Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Check Valve - 112 LF Series - Assured Automation
Roselle, NJ, United States
Brass Check Valve
112 LF Series
Brass Check Valve 112 LF Series
The 112 LF series valves are lead free brass, high capacity, in-line check valves manufactured to comply with new lead free legislation. They are available with NPT Female end connections. Features & Benefits Investment cast 2-piece lead free brass body. Soft seat for bubble tight shutoff, spring loaded for fast seating action. Low cracking pressure. Flow pattern minimizes head loss. Perfect sealing at both high and low pressure. High technology materials to ensure best resistance in any condition. Patented disc prevents side loading. Materials Seats & Seals - NBR Body & End Cap - Lead Free Brass Obstructor - Lead Free Brass Spring - Stainless Steel

The 112 LF series valves are lead free brass, high capacity, in-line check valves manufactured to comply with new lead free legislation. They are available with NPT Female end connections.

Features & Benefits

  • Investment cast 2-piece lead free brass body.
  • Soft seat for bubble tight shutoff, spring loaded for fast seating action.
  • Low cracking pressure.
  • Flow pattern minimizes head loss.
  • Perfect sealing at both high and low pressure.
  • High technology materials to ensure best resistance in any condition.
  • Patented disc prevents side loading.

Materials

  • Seats & Seals - NBR
  • Body & End Cap - Lead Free Brass
  • Obstructor - Lead Free Brass
  • Spring - Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 112 LF Series
Product Name Brass Check Valve
Valve Type Swing; Check
Primary Material Brass / Bronze
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Valve - 061 Series - Assured Automation
Assured Automation
Specs
Valve Type Plug
Primary Material Ductile Iron; PTFE
Media Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Chemical
View Details
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel (optional feature); Natural Gas (optional feature); Chemical
View Details
High Capacity Globe Control Valves - GH Series - Assured Automation
Specs
Valve Type Control Valve; Mixing; Globe
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Wastewater; Chemical
View Details
Brass Ball Valve - 101 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Steam; Ink/Paint, Dye, Liquids
View Details