Assured Automation Non-Lubricated Plug Valve 067 Series

Description
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Rugged construction • Easy turning without lubrication • Quick, quarter turn rotation • Ideal for corrosives • Superior long-lasting shut-off • Integrally cast total port defining lips • One-piece integrally cast plug & stem • Inherent blow-out proof stem • Self-cleaning on valve rotation • Bi-directional laminar flow • External adjustment of in-line seal • Inherent double stem seal • Excellent for vacuum services • Self-draining in up-right position • NO body cavities • Complete line of accessories Typical Applications • Clean Liquids and Gases • Dirty Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Scaling Liquids and Slurries • Abrasive Slurries • Fibrous Slurries • Low Pressure Steam • Dry Materials • Food/Pharmaceutical • Vacuum Service
Request a Quote Datasheet
Description
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Rugged construction • Easy turning without lubrication • Quick, quarter turn rotation • Ideal for corrosives • Superior long-lasting shut-off • Integrally cast total port defining lips • One-piece integrally cast plug & stem • Inherent blow-out proof stem • Self-cleaning on valve rotation • Bi-directional laminar flow • External adjustment of in-line seal • Inherent double stem seal • Excellent for vacuum services • Self-draining in up-right position • NO body cavities • Complete line of accessories Typical Applications • Clean Liquids and Gases • Dirty Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Scaling Liquids and Slurries • Abrasive Slurries • Fibrous Slurries • Low Pressure Steam • Dry Materials • Food/Pharmaceutical • Vacuum Service
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Lubricated Plug Valve - 067 Series - Assured Automation
Roselle, NJ, United States
Non-Lubricated Plug Valve
067 Series
Non-Lubricated Plug Valve 067 Series
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Rugged construction • Easy turning without lubrication • Quick, quarter turn rotation • Ideal for corrosives • Superior long-lasting shut-off • Integrally cast total port defining lips • One-piece integrally cast plug & stem • Inherent blow-out proof stem • Self-cleaning on valve rotation • Bi-directional laminar flow • External adjustment of in-line seal • Inherent double stem seal • Excellent for vacuum services • Self-draining in up-right position • NO body cavities • Complete line of accessories Typical Applications • Clean Liquids and Gases • Dirty Liquids and Gases • Corrosive Liquids and Gases • Hazardous Liquids and Gases • Viscous Liquids • Scaling Liquids and Slurries • Abrasive Slurries • Fibrous Slurries • Low Pressure Steam • Dry Materials • Food/Pharmaceutical • Vacuum Service

Description:
The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits
• Rugged construction
• Easy turning without lubrication
• Quick, quarter turn rotation
• Ideal for corrosives
• Superior long-lasting shut-off
• Integrally cast total port defining lips
• One-piece integrally cast plug & stem
• Inherent blow-out proof stem
• Self-cleaning on valve rotation
• Bi-directional laminar flow
• External adjustment of in-line seal
• Inherent double stem seal
• Excellent for vacuum services
• Self-draining in up-right position
• NO body cavities
• Complete line of accessories

Typical Applications
• Clean Liquids and Gases
• Dirty Liquids and Gases
• Corrosive Liquids and Gases
• Hazardous Liquids and Gases
• Viscous Liquids
• Scaling Liquids and Slurries
• Abrasive Slurries
• Fibrous Slurries
• Low Pressure Steam
• Dry Materials
• Food/Pharmaceutical
• Vacuum Service

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 067 Series
Product Name Non-Lubricated Plug Valve
Valve Type Plug; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Steam; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 275.00 psi (194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Ball Valve - P2 Series - Assured Automation
Assured Automation
Specs
Valve Type Ball
Primary Material PVC (optional feature); CPVC (optional feature)
Media Water; Salt Water; Wastewater; Chemical
View Details
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Media Gas; Gasoline / Diesel Fuel (optional feature); Natural Gas (optional feature); Chemical
View Details
Industrial Globe Control Valves - GVI Series - Assured Automation
Specs
Valve Type Control Valve; Globe
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Chemical
View Details