Artifex Engineering Precision Rotation Stage 06RSP-4

Description
Precision rotation stage 06RSP-4 is a solid stage fitted with several threaded holes for flexible mounting. This stage is also capable of continuous rotation through a full 360 degrees. Both coarse and fine adjustment screws are used for positioning to and exact angle. This stage is gauged with the resolution of a sub-degree vernier. * Full 360˚ coarse manual adjustment. * Fine pitch lead screw for micro adjustment over final 20˚ range. * Vernier resolution of 5 minutes of arc. * 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load Capacity of up to 1Kg.
Description
Precision rotation stage 06RSP-4 is a solid stage fitted with several threaded holes for flexible mounting. This stage is also capable of continuous rotation through a full 360 degrees. Both coarse and fine adjustment screws are used for positioning to and exact angle. This stage is gauged with the resolution of a sub-degree vernier. * Full 360˚ coarse manual adjustment. * Fine pitch lead screw for micro adjustment over final 20˚ range. * Vernier resolution of 5 minutes of arc. * 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load Capacity of up to 1Kg.

Suppliers

Company
Product
Description
Supplier Links
Precision Rotation Stage - 06RSP-4 - Artifex Engineering
Emden, Germany
Precision Rotation Stage
06RSP-4
Precision Rotation Stage 06RSP-4
Precision rotation stage 06RSP-4 is a solid stage fitted with several threaded holes for flexible mounting. This stage is also capable of continuous rotation through a full 360 degrees. Both coarse and fine adjustment screws are used for positioning to and exact angle. This stage is gauged with the resolution of a sub-degree vernier. * Full 360˚ coarse manual adjustment. * Fine pitch lead screw for micro adjustment over final 20˚ range. * Vernier resolution of 5 minutes of arc. * 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered. * Load Capacity of up to 1Kg.

Precision rotation stage 06RSP-4 is a solid stage fitted with several threaded holes for flexible mounting. This stage is also capable of continuous rotation through a full 360 degrees. Both coarse and fine adjustment screws are used for positioning to and exact angle. This stage is gauged with the resolution of a sub-degree vernier.

* Full 360˚ coarse manual adjustment.

* Fine pitch lead screw for micro adjustment over final 20˚ range.

* Vernier resolution of 5 minutes of arc.

* 360˚ scale engraved every 1˚ with every 5˚ extended and every 10˚ numbered.

* Load Capacity of up to 1Kg.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Rotary Stages
Product Number 06RSP-4
Product Name Precision Rotation Stage
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Load Capacity 2.21 lbs (1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Rotation Stage, 160 mm, High-Torque DC Drive - RV160CCHL - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Precision Rotation Stage - M-060 / M-061 / M-062 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo; Stepping Motor
Drive Mechanism Gear
View Details
Precision Rotation Stage - 06RSP-7 - Artifex Engineering
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
View Details