Artifex Engineering Rotation Stage 06RSA

Description
This stage is fitted with a standard clear aperture 1 inch (25.4mm) or 2 inch (50.8mm) and rotates continuously through a full 360 degrees. It is convenience for holding the optics firmly with a threaded ring. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw in the side is used to fix it at any desired angle. * Similar to above but with 1 inch or 2 inch retaining ring, clear aperture through center of stage for mounting optical components.
Description
This stage is fitted with a standard clear aperture 1 inch (25.4mm) or 2 inch (50.8mm) and rotates continuously through a full 360 degrees. It is convenience for holding the optics firmly with a threaded ring. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw in the side is used to fix it at any desired angle. * Similar to above but with 1 inch or 2 inch retaining ring, clear aperture through center of stage for mounting optical components.

Suppliers

Company
Product
Description
Supplier Links
Rotation Stage - 06RSA - Artifex Engineering
Emden, Germany
Rotation Stage
06RSA
Rotation Stage 06RSA
This stage is fitted with a standard clear aperture 1 inch (25.4mm) or 2 inch (50.8mm) and rotates continuously through a full 360 degrees. It is convenience for holding the optics firmly with a threaded ring. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw in the side is used to fix it at any desired angle. * Similar to above but with 1 inch or 2 inch retaining ring, clear aperture through center of stage for mounting optical components.

This stage is fitted with a standard clear aperture 1 inch (25.4mm) or 2 inch (50.8mm) and rotates continuously through a full 360 degrees. It is convenience for holding the optics firmly with a threaded ring. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw in the side is used to fix it at any desired angle.

* Similar to above but with 1 inch or 2 inch retaining ring, clear aperture through center of stage for mounting optical components.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Rotary Stages
Product Number 06RSA
Product Name Rotation Stage
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Features Center Bore
Load Capacity 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™ - AG-PR100V6 - Newport MKS
Specs
Load Capacity 0.4496 lbs (0.2039 kg)
Rotary Velocity 2 deg/sec
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
Precision Rotation Stage - 06RSP-3 - Artifex Engineering
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
View Details