Newport MKS Motorized Rotation Stage, 240 mm, High-Sensitivity, High Torque RVU240HAHS

Description
The RVU240HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use in a ISO-7 clean environment. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the worm gear, thus resulting in higher stiffness. In addition special ball bearings are used to get a high axial rigidity on the main screw. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.
Request a Quote
Description
The RVU240HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use in a ISO-7 clean environment. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the worm gear, thus resulting in higher stiffness. In addition special ball bearings are used to get a high axial rigidity on the main screw. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, 240 mm, High-Sensitivity, High Torque - RVU240HAHS - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, 240 mm, High-Sensitivity, High Torque
RVU240HAHS
Motorized Rotation Stage, 240 mm, High-Sensitivity, High Torque RVU240HAHS
The RVU240HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use in a ISO-7 clean environment. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the worm gear, thus resulting in higher stiffness. In addition special ball bearings are used to get a high axial rigidity on the main screw. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.

The RVU240HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use in a ISO-7 clean environment. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the worm gear, thus resulting in higher stiffness. In addition special ball bearings are used to get a high axial rigidity on the main screw.

Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RVU240HAHS
Product Name Motorized Rotation Stage, 240 mm, High-Sensitivity, High Torque
Load Capacity 899 lbs (408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation Stage, 360° Coarse, 5° Fine, Adjustment Screw, 8-32 and 1/4-20 - 481-A-S - Newport MKS
Specs
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS100 - URS100BPP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 40 deg/sec
View Details
Motorized Goniometer, ±45° Travel Range, Full-step Drive, BGM120 - BGM120BPE - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 2 deg/sec
View Details
Vertical Stage with Rotary Platform, 1 in. Travel, M4 and M6 Mounting - M-488 - Newport MKS
Specs
Load Capacity 150 lbs (68 kg)
Platter 2.6 inch (66 mm)
View Details