PI (Physik Instrumente) L.P. PILine® Rotation Stage U-622

Description
The U-622 is the smallest brother of the U-624 and U-628 rotary stages. It provides highly dynamic motion and excellent position stability due to its direct-driven piezoceramic ring-shaped motor with self-locking properties. Very quiet operation with velocity up to 720°/sec. 720°/sec Max. Velocity Self-Clamping Ultrasonic Motor, No Jitter/Drift, No Holding Current Very Small Design: ø20x10mm 175 µrad Encoder Resolution
Request a Quote Datasheet
Description
The U-622 is the smallest brother of the U-624 and U-628 rotary stages. It provides highly dynamic motion and excellent position stability due to its direct-driven piezoceramic ring-shaped motor with self-locking properties. Very quiet operation with velocity up to 720°/sec. 720°/sec Max. Velocity Self-Clamping Ultrasonic Motor, No Jitter/Drift, No Holding Current Very Small Design: ø20x10mm 175 µrad Encoder Resolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PILine® Rotation Stage - U-622 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PILine® Rotation Stage
U-622
PILine® Rotation Stage U-622
The U-622 is the smallest brother of the U-624 and U-628 rotary stages. It provides highly dynamic motion and excellent position stability due to its direct-driven piezoceramic ring-shaped motor with self-locking properties. Very quiet operation with velocity up to 720°/sec. 720°/sec Max. Velocity Self-Clamping Ultrasonic Motor, No Jitter/Drift, No Holding Current Very Small Design: ø20x10mm 175 µrad Encoder Resolution

The U-622 is the smallest brother of the U-624 and U-628 rotary stages. It provides highly dynamic motion and excellent position stability due to its direct-driven piezoceramic ring-shaped motor with self-locking properties. Very quiet operation with velocity up to 720°/sec.

  • 720°/sec Max. Velocity
  • Self-Clamping Ultrasonic Motor, No Jitter/Drift, No Holding Current
  • Very Small Design: Ø20x10mm
  • 175 µrad Encoder Resolution
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number U-622
Product Name PILine® Rotation Stage
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 0.0674 lbs (0.0306 kg)
Rotary Velocity 720 deg/sec
Repeatability 0.0602 degrees
Unlock Full Specs
to access all available technical data

Similar Products

PIglide Rotation Table with Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Load Capacity 42.71 to 173 lbs (19.37 to 78.5 kg)
Rotary Velocity 3000 deg/sec
View Details
PIglide RL Rotation Stage with Air Bearing - A-63x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details
Precision Rotation Stage - L-611 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Compact, Stackable Goniometer - L-886 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details