Richardson RFPD RF Power Transistor MRF148A

Description
Designed for power amplifier applications in industrial, commercial and amateur radio equipment to 175 MHz.
Request a Quote
Description
Designed for power amplifier applications in industrial, commercial and amateur radio equipment to 175 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF148A is a linear RF power FET designed for power amplifier applications in industrial, commercial, and amateur radio equipment up to 175 MHz. It is packaged in a case style with a thermal resistance of 1.52°C/W from junction to case. The device operates at 50 V with a maximum output power of 30 W, achieving 18 dB gain at 30 MHz and 40% drain efficiency at 30 W PEP. It meets MIL-STD-1311 Version A for intermodulation distortion and is 100% tested for load mismatch at all phase angles with a 30:1 VSWR. The gate-source voltage is limited to ±40 V, and the drain-source breakdown voltage is 120 V. The reverse transfer capacitance is 3 pF, and the device is ESD sensitive requiring proper handling procedures.

Datasheet Summary
Powered by GS/AI

The MRF148A is a linear RF power FET designed for power amplifier applications in industrial, commercial, and amateur radio equipment up to 175 MHz. It is packaged in a case style with a thermal resistance of 1.52°C/W from junction to case. The device operates at 50 V with a maximum output power of 30 W, achieving 18 dB gain at 30 MHz and 40% drain efficiency at 30 W PEP. It meets MIL-STD-1311 Version A for intermodulation distortion and is 100% tested for load mismatch at all phase angles with a 30:1 VSWR. The gate-source voltage is limited to ±40 V, and the drain-source breakdown voltage is 120 V. The reverse transfer capacitance is 3 pF, and the device is ESD sensitive requiring proper handling procedures.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF148AMP - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF148AMP
RF Power Transistor MRF148AMP
Designed for power amplifier applications in industrial, commercial and amateur radio equipment to 175 MHz.

Designed for power amplifier applications in industrial, commercial and amateur radio equipment to 175 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number MRF148AMP
Product Name RF Power Transistor
Output Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DU2860T - Richardson RFPD
Specs
Output Power 60 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D2013UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2002UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2241UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details