Richardson RFPD RF Power Transistor D1034UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1034UK is a metal gate RF silicon FET designed for push-pull amplifier applications in HF/VHF/UHF communications from 1 MHz to 500 MHz. It is housed in a ceramic package with a gold metallized flange, measuring 9.14 mm × 12.70 mm × 19.05 mm. The device supports a maximum drain-source voltage of 70 V, a continuous drain current of 10 A per side, and a maximum junction temperature of 200°C. It provides a minimum power gain of 13 dB at 400 MHz with 50% drain efficiency under 28 V operation and 80 W output power. The transistor features low input, output, and reverse transfer capacitances of 120 pF, 60 pF, and 5 pF respectively at 1 MHz. It is RoHS compliant and contains beryllium oxide in the ceramic insulator, requiring careful handling. Thermal resistance from junction to case is 1°C/W.

Datasheet Summary
Powered by GS/AI

The D1034UK is a metal gate RF silicon FET designed for push-pull amplifier applications in HF/VHF/UHF communications from 1 MHz to 500 MHz. It is housed in a ceramic package with a gold metallized flange, measuring 9.14 mm × 12.70 mm × 19.05 mm. The device supports a maximum drain-source voltage of 70 V, a continuous drain current of 10 A per side, and a maximum junction temperature of 200°C. It provides a minimum power gain of 13 dB at 400 MHz with 50% drain efficiency under 28 V operation and 80 W output power. The transistor features low input, output, and reverse transfer capacitances of 120 pF, 60 pF, and 5 pF respectively at 1 MHz. It is RoHS compliant and contains beryllium oxide in the ceramic insulator, requiring careful handling. Thermal resistance from junction to case is 1°C/W.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1034UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1034UK
RF Power Transistor D1034UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1034UK
Product Name RF Power Transistor
Output Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - MRF137 - Richardson RFPD
Specs
Output Power 30 watts
Power Gain 16 dB
Operating Frequency 2 to 400 MHz
View Details
RF Power Transistor - D2015UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - MRF166W - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 14 dB
Operating Frequency 2 to 500 MHz
View Details
RF Power Transistor - D1010UK - Richardson RFPD
Specs
Output Power 125 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details