Richardson RFPD RF Power Transistor D2014UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2014UK is a DMOS RF silicon FET designed for RF amplification up to 1 GHz, particularly in VHF/UHF communications applications. It is packaged in a SOT171 case with a length of 24.77 mm and a width of 10.92 mm. The device features a minimum power gain of 13 dB, a drain efficiency of 40% at 28 V and 0.1 A quiescent current, and a drain-source breakdown voltage of 65 V. It supports a maximum power dissipation of 17.5 W and operates with a junction temperature up to 200°C. Thermal resistance from junction to case is 10°C/W. The ceramic portion contains beryllium oxide, requiring careful handling to avoid dust exposure. The device is RoHS compliant and features gold metallization.

Datasheet Summary
Powered by GS/AI

The D2014UK is a DMOS RF silicon FET designed for RF amplification up to 1 GHz, particularly in VHF/UHF communications applications. It is packaged in a SOT171 case with a length of 24.77 mm and a width of 10.92 mm. The device features a minimum power gain of 13 dB, a drain efficiency of 40% at 28 V and 0.1 A quiescent current, and a drain-source breakdown voltage of 65 V. It supports a maximum power dissipation of 17.5 W and operates with a junction temperature up to 200°C. Thermal resistance from junction to case is 10°C/W. The ceramic portion contains beryllium oxide, requiring careful handling to avoid dust exposure. The device is RoHS compliant and features gold metallization.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2014UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2014UK
RF Power Transistor D2014UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2014UK
Product Name RF Power Transistor
Output Power 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2021UK - Richardson RFPD
Specs
Output Power 7.5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - ARF466FL - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 0.0 to 45 MHz
View Details
RF Power Transistor - D2019UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2013UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details