Richardson RFPD RF Power Transistor GRF0020

Description
The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.
Request a Quote
Description
The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GRF0020 is a 30 W (P3dB) unmatched discrete GaN-on-SiC HEMT power transistor operating from DC to 7 GHz with a 50 V drain supply. It delivers a saturated output power of 45.1 dBm, a saturated gain of 13.5 dB, and a saturated drain efficiency of 51%. The device is housed in a 3 x 3 mm QFN-16 surface mount package and is lead-free and RoHS compliant. It supports both pulsed and linear applications for use in cellular infrastructure, radar, communications, and test instrumentation.

Datasheet Summary
Powered by GS/AI

The GRF0020 is a 30 W (P3dB) unmatched discrete GaN-on-SiC HEMT power transistor operating from DC to 7 GHz with a 50 V drain supply. It delivers a saturated output power of 45.1 dBm, a saturated gain of 13.5 dB, and a saturated drain efficiency of 51%. The device is housed in a 3 x 3 mm QFN-16 surface mount package and is lead-free and RoHS compliant. It supports both pulsed and linear applications for use in cellular infrastructure, radar, communications, and test instrumentation.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - GRF0020 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
GRF0020
RF Power Transistor GRF0020
The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.

The GRF0020 is a 30W (P3dB) unmatched discrete GaN-on-SiC HEMT which operates from DC to 7.0GHz on a 50V supply rail. The wide bandwidth of the GRF0020 makes it suitable for a variety of applications including cellular infrastructure, radar, communications, and test instrumentation, and can support both linear and pulse operations. The device is housed in an industry-standard 3x3 mm surface mount QFN-16 package. Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number GRF0020
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2254UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flangeless
Power Gain 10 dB
View Details
RF Power Transistor - D2002UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D1053UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 7.5 dB
View Details
RF Power Transistor - D1034UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details