Richardson RFPD RF Power Transistor D1023UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1023UK is a metal gate RF silicon FET designed for HF/VHF communications from 1 MHz to 175 MHz. It features a hermetic metal package with gold metallization, measuring 6.35 mm in diameter and 18.41 mm in height. The device supports a maximum drain-source voltage of 70 V, a power dissipation of 117 W, and a maximum junction temperature of 200°C. It provides a minimum gain of 16 dB at 175 MHz with 50% drain efficiency at 60 W output power across a 20:1 load mismatch. The input capacitance is 180 pF and output capacitance is 90 pF at 1 MHz. Thermal resistance from junction to case is 1.5°C/W. The ceramic section contains beryllium oxide, requiring careful handling to avoid dust exposure.

Datasheet Summary
Powered by GS/AI

The D1023UK is a metal gate RF silicon FET designed for HF/VHF communications from 1 MHz to 175 MHz. It features a hermetic metal package with gold metallization, measuring 6.35 mm in diameter and 18.41 mm in height. The device supports a maximum drain-source voltage of 70 V, a power dissipation of 117 W, and a maximum junction temperature of 200°C. It provides a minimum gain of 16 dB at 175 MHz with 50% drain efficiency at 60 W output power across a 20:1 load mismatch. The input capacitance is 180 pF and output capacitance is 90 pF at 1 MHz. Thermal resistance from junction to case is 1.5°C/W. The ceramic section contains beryllium oxide, requiring careful handling to avoid dust exposure.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1023UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1023UK
RF Power Transistor D1023UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1023UK
Product Name RF Power Transistor
Output Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1034UK - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - VRF151G - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 30 to 175 MHz
View Details
RF Power Transistor - D1016UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2294UK - Richardson RFPD
Specs
Output Power 15 watts
Power Gain 11 dB
Operating Frequency 1 to 500 MHz
View Details