Richardson RFPD RF Power Transistor D1016UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1016UK is a metal gate RF silicon FET designed for VHF/UHF communications from 1 MHz to 1 GHz, offering 40 W power output at 28 V and 500 MHz with a minimum gain of 13 dB. It features a ceramic metallized package measuring 16.38 mm by 45 mm with a 6.35 mm lead pitch, and includes a beryllium oxide ceramic insulator. The device supports push-pull operation, has a maximum junction temperature of 200°C, and a thermal resistance of 1.75°C/W. It meets applications requiring high efficiency (50% drain efficiency), high load mismatch tolerance (20:1 VSWR at 400 MHz), and low noise performance. Peak usable power is specified at 1 GHz. The device is noted for simplified amplifier design and broadband suitability.

Datasheet Summary
Powered by GS/AI

The D1016UK is a metal gate RF silicon FET designed for VHF/UHF communications from 1 MHz to 1 GHz, offering 40 W power output at 28 V and 500 MHz with a minimum gain of 13 dB. It features a ceramic metallized package measuring 16.38 mm by 45 mm with a 6.35 mm lead pitch, and includes a beryllium oxide ceramic insulator. The device supports push-pull operation, has a maximum junction temperature of 200°C, and a thermal resistance of 1.75°C/W. It meets applications requiring high efficiency (50% drain efficiency), high load mismatch tolerance (20:1 VSWR at 400 MHz), and low noise performance. Peak usable power is specified at 1 GHz. The device is noted for simplified amplifier design and broadband suitability.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1016UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1016UK
RF Power Transistor D1016UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1016UK
Product Name RF Power Transistor
Output Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2210UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - MRF171AMP - Richardson RFPD
Specs
Output Power 45 watts
Power Gain 17 dB
Operating Frequency 30 to 200 MHz
View Details
RF Power Transistor - D2005UK - Richardson RFPD
Specs
Output Power 7.5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D5002UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details