The D2201UK is a metal gate RF silicon FET designed for VHF/UHF communications from 1 MHz to 1 GHz. It is housed in a single-ended package with dimensions of 16.51 mm by 6.35 mm and features a gold metallized finish. The device has a maximum power dissipation of 17.5 W, a drain-source breakdown voltage of 40 V, and a maximum junction temperature of 200°C. It provides a minimum common source power gain of 10 dB at 1 GHz and a drain efficiency of 40% at 12.5 V and 0.1 A quiescent current. Input, output, and reverse transfer capacitances are 12 pF, 10 pF, and 1 pF respectively at 1 MHz. Thermal resistance from junction to case is 10°C/W. The ceramic portion contains beryllium oxide, requiring careful handling to avoid dust exposure.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2201UK |
| Product Name | RF Power Transistor |
| Output Power | 2.5 watts |