Richardson RFPD RF Power Transistor MRF176GV

Description
Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid state transmitters for FM broadcast or TV channel fre
Request a Quote
Description
Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid state transmitters for FM broadcast or TV channel fre
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MRF176GV is a 200 W RF MOSFET transistor designed for broadband commercial and military applications up to 500 MHz, operating at 50 V with 17 dB typical power gain and 55% typical efficiency at 225 MHz. It is housed in a CASE 375-04, STYLE 2 package and is 100% ruggedness tested at rated output power. The device features low thermal resistance and a typical Crss of 7.0 pF at VDS = 50 V.

Datasheet Summary
Powered by GS/AI

MRF176GV is a 200 W RF MOSFET transistor designed for broadband commercial and military applications up to 500 MHz, operating at 50 V with 17 dB typical power gain and 55% typical efficiency at 225 MHz. It is housed in a CASE 375-04, STYLE 2 package and is 100% ruggedness tested at rated output power. The device features low thermal resistance and a typical Crss of 7.0 pF at VDS = 50 V.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF176GV - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF176GV
RF Power Transistor MRF176GV
Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid state transmitters for FM broadcast or TV channel fre

Designed for broadband commercial and military applications using push pull circuits at frequencies to 500 MHz. The high power, high gain and broadband performance of these devices makes possible solid state transmitters for FM broadcast or TV channel fre

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number MRF176GV
Product Name RF Power Transistor
Output Power 200 watts
Unlock Full Specs
to access all available technical data