Richardson RFPD RF Power Transistor MRF141

Description
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM broadcast or TV channel frequency bands.
Request a Quote
Description
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM broadcast or TV channel frequency bands.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MRF141 is a 150 W RF power FET designed for broadband commercial and military applications up to 175 MHz, used in FM broadcast and TV transmitter amplifiers. It operates at 28 V with a guaranteed output of 150 W at 30 MHz, 8 dB gain, and 40% efficiency, and achieves 13 dB gain at 175 MHz and 50 V. The device features low thermal resistance, nitride passivation for enhanced reliability, and is ruggedness-tested at rated power. It is packaged in a case suitable for high-power RF applications.

Datasheet Summary
Powered by GS/AI

MRF141 is a 150 W RF power FET designed for broadband commercial and military applications up to 175 MHz, used in FM broadcast and TV transmitter amplifiers. It operates at 28 V with a guaranteed output of 150 W at 30 MHz, 8 dB gain, and 40% efficiency, and achieves 13 dB gain at 175 MHz and 50 V. The device features low thermal resistance, nitride passivation for enhanced reliability, and is ruggedness-tested at rated power. It is packaged in a case suitable for high-power RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF141 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF141
RF Power Transistor MRF141
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM broadcast or TV channel frequency bands.

Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM broadcast or TV channel frequency bands.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number MRF141
Product Name RF Power Transistor
Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DU2880U - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - ARF466FL - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 0.0 to 45 MHz
View Details
RF Power Transistor - D5002UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D5001UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details