Richardson RFPD RF Power Transistor D2006UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2006UK is a metal gate RF silicon FET designed for broadband amplifier applications from DC to 2 GHz. It features a ceramic package with a metal flange, measuring 18.41 mm in length, 16.51 mm in width, and 6.47 mm in height. The device supports push-pull operation with minimum common source power gain of 13 dB and drain efficiency of 40% at 28 V and 0.6 A. It operates with a maximum junction temperature of 200°C and a thermal resistance of 2.5°C/W. Breakdown voltage is 65 V for drain-source and ±20 V for gate-source. Input, output, and reverse transfer capacitances are 36 pF, 18 pF, and 1.5 pF respectively at 1 MHz. It is RoHS compliant and contains beryllium oxide in the ceramic insulator, requiring careful handling to avoid dust exposure.

Datasheet Summary
Powered by GS/AI

The D2006UK is a metal gate RF silicon FET designed for broadband amplifier applications from DC to 2 GHz. It features a ceramic package with a metal flange, measuring 18.41 mm in length, 16.51 mm in width, and 6.47 mm in height. The device supports push-pull operation with minimum common source power gain of 13 dB and drain efficiency of 40% at 28 V and 0.6 A. It operates with a maximum junction temperature of 200°C and a thermal resistance of 2.5°C/W. Breakdown voltage is 65 V for drain-source and ±20 V for gate-source. Input, output, and reverse transfer capacitances are 36 pF, 18 pF, and 1.5 pF respectively at 1 MHz. It is RoHS compliant and contains beryllium oxide in the ceramic insulator, requiring careful handling to avoid dust exposure.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2006UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2006UK
RF Power Transistor D2006UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2006UK
Product Name RF Power Transistor
Output Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1008UK - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2229UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - DU2880T - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D2081UK.F - Richardson RFPD
Specs
Output Power 0.7500 watts
Power Gain 11 dB
Operating Frequency 1 to 1000 MHz
View Details