Richardson RFPD RF Power Transistor DU1215S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DU1215S is an N-channel enhancement mode RF power MOSFET transistor designed for 12 V applications with a broadband operating frequency range of 2 to 175 MHz and a saturated output power of 15 W. It features a DMOS structure, low capacitances for broadband performance, and a drain efficiency of 60% at 175 MHz. The device is packaged in a leaded format with dimensions of 24.64 to 24.89 mm in length, 18.29 to 18.54 mm in width, and 20.07 to 20.83 mm in height. It has a maximum drain-source voltage of 40 V, a gate-source voltage of 20 V, and a power dissipation of 87.5 W. The junction temperature operates up to 200 °C with a thermal resistance of 2 °C/W. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

DU1215S is an N-channel enhancement mode RF power MOSFET transistor designed for 12 V applications with a broadband operating frequency range of 2 to 175 MHz and a saturated output power of 15 W. It features a DMOS structure, low capacitances for broadband performance, and a drain efficiency of 60% at 175 MHz. The device is packaged in a leaded format with dimensions of 24.64 to 24.89 mm in length, 18.29 to 18.54 mm in width, and 20.07 to 20.83 mm in height. It has a maximum drain-source voltage of 40 V, a gate-source voltage of 20 V, and a power dissipation of 87.5 W. The junction temperature operates up to 200 °C with a thermal resistance of 2 °C/W. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - DU1215S - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
DU1215S
RF Power Transistor DU1215S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number DU1215S
Product Name RF Power Transistor
Output Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - ARF1501 - Richardson RFPD
Specs
Output Power 750 watts
Power Gain 17 dB
Operating Frequency 2 to 40 MHz
View Details
RF Power Transistor - D2021UK - Richardson RFPD
Specs
Output Power 7.5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1007UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2294UK - Richardson RFPD
Specs
Output Power 15 watts
Power Gain 11 dB
Operating Frequency 1 to 500 MHz
View Details