Richardson RFPD RF Power Transistor VRF154FL

Description
The VRF154FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.
Request a Quote
Description
The VRF154FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VRF154FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion. It is housed in a flangeless package with dimensions of 1.500 inches by 0.750 inches and has a drain-source voltage rating of 170 V and a continuous drain current of 60 A. The device dissipates up to 1350 W with a junction-to-case thermal resistance of 0.13°C/W and operates with a maximum junction temperature of 200°C. It delivers 600 W output power at 30 MHz with 17 dB typical gain and 45% drain efficiency, and meets RoHS compliance. Beryllium oxide is present in the ceramic between leads and the mounting flange, requiring careful handling. The package features a common source configuration with three pins for drain, source, and gate.

Datasheet Summary
Powered by GS/AI

The VRF154FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion. It is housed in a flangeless package with dimensions of 1.500 inches by 0.750 inches and has a drain-source voltage rating of 170 V and a continuous drain current of 60 A. The device dissipates up to 1350 W with a junction-to-case thermal resistance of 0.13°C/W and operates with a maximum junction temperature of 200°C. It delivers 600 W output power at 30 MHz with 17 dB typical gain and 45% drain efficiency, and meets RoHS compliance. Beryllium oxide is present in the ceramic between leads and the mounting flange, requiring careful handling. The package features a common source configuration with three pins for drain, source, and gate.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - VRF154FL - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
VRF154FL
RF Power Transistor VRF154FL
The VRF154FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.

The VRF154FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number VRF154FL
Product Name RF Power Transistor
Output Power 600 watts
Unlock Full Specs
to access all available technical data