Richardson RFPD RF Power Transistor DU2880U

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DU2880U is an N-channel enhancement mode RF power MOSFET transistor designed for broadband operation from 2 to 175 MHz at 28 V supply, delivering 80 W saturated output power. It is housed in a ceramic package with dimensions of 24.64-24.89 mm in length, 18.29-18.54 mm in width, and 25.91-26.42 mm in height. The device features a drain-source breakdown voltage of 65 V, a maximum power dissipation of 206 W, a junction temperature rating of 200°C, and a thermal resistance of 0.85°C/W. It exhibits a power gain of 13 dB and 60% drain efficiency at 175 MHz, with a load mismatch tolerance up to 30:1 VSWR. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DU2880U is an N-channel enhancement mode RF power MOSFET transistor designed for broadband operation from 2 to 175 MHz at 28 V supply, delivering 80 W saturated output power. It is housed in a ceramic package with dimensions of 24.64-24.89 mm in length, 18.29-18.54 mm in width, and 25.91-26.42 mm in height. The device features a drain-source breakdown voltage of 65 V, a maximum power dissipation of 206 W, a junction temperature rating of 200°C, and a thermal resistance of 0.85°C/W. It exhibits a power gain of 13 dB and 60% drain efficiency at 175 MHz, with a load mismatch tolerance up to 30:1 VSWR. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - DU2880U - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
DU2880U
RF Power Transistor DU2880U
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number DU2880U
Product Name RF Power Transistor
Output Power 80 watts
Unlock Full Specs
to access all available technical data