Richardson RFPD RF Power Transistor D1020UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1020UK is a metal gate RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 500 MHz, featuring push-pull operation and high gain of 10 dB minimum. It is housed in a surface-mount package measuring 19.05 mm by 10.77 mm with a height of 5.71 mm and is pin-configured for dual drain and dual gate connections. The device supports a maximum drain-source breakdown voltage of 70 V, gate-source voltage of ±20 V, and a continuous drain current of 25 A per side, with power dissipation up to 389 W. Operated at 28 V, it delivers 150 W output power at 400 MHz with 50% drain efficiency and a maximum junction temperature of 200°C. Thermal resistance from junction to case is 0.45°C/W. The ceramic substrate contains beryllium oxide, requiring careful handling. It is RoHS compliant and rated for storage temperatures from -65°C to 150°C.

Datasheet Summary
Powered by GS/AI

The D1020UK is a metal gate RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 500 MHz, featuring push-pull operation and high gain of 10 dB minimum. It is housed in a surface-mount package measuring 19.05 mm by 10.77 mm with a height of 5.71 mm and is pin-configured for dual drain and dual gate connections. The device supports a maximum drain-source breakdown voltage of 70 V, gate-source voltage of ±20 V, and a continuous drain current of 25 A per side, with power dissipation up to 389 W. Operated at 28 V, it delivers 150 W output power at 400 MHz with 50% drain efficiency and a maximum junction temperature of 200°C. Thermal resistance from junction to case is 0.45°C/W. The ceramic substrate contains beryllium oxide, requiring careful handling. It is RoHS compliant and rated for storage temperatures from -65°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1020UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1020UK
RF Power Transistor D1020UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1020UK
Product Name RF Power Transistor
Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1012UK - Richardson RFPD
Specs
Output Power 100 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D1007UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D1030UK - Richardson RFPD
Specs
Output Power 400 watts
Power Gain 13 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D1023UK - Richardson RFPD
Specs
Output Power 60 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details