The D2003UK is a metal gate RF silicon FET designed for VHF/UHF communications from 50 MHz to 1 GHz with 5 W output power at 28 V. It is packaged in a case measuring 16.38 mm by 14.22 mm with a height of 1.52 mm. The device has a minimum power gain of 13 dB, a drain efficiency of 40% at 28 V and 0.2 A quiescent current, and a drain-source breakdown voltage of 65 V. Thermal resistance from junction to case is 5.0°C/W. The ceramic portion contains beryllium oxide, requiring careful handling. The part is RoHS compliant and designed for push-pull applications, with input and output capacitances of 12 pF and 6 pF respectively at 1 MHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2003UK |
| Product Name | RF Power Transistor |
| Output Power | 5 watts |