The D5001UK is a metal gate RF silicon FET designed for HF/VHF communications from 1 MHz to 175 MHz. It is housed in a four-terminal metal package measuring 24.76 mm by 18.42 mm with a 6.35 mm lead diameter. The device has a maximum power dissipation of 50 W, a drain-source breakdown voltage of 125 V, and a maximum junction temperature of 200°C. It provides a minimum common source power gain of 16 dB and drain efficiency of 50% at 50 V drain voltage and 0.1 A quiescent current. Input and output capacitances are 60 pF and 25 pF respectively at 1 MHz. Thermal resistance from junction to case is 3.5°C/W. The ceramic portion contains beryllium oxide, requiring careful handling. The device is RoHS compliant and gold metallized.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D5001UK |
| Product Name | RF Power Transistor |
| Output Power | 20 watts |