Richardson RFPD RF Power Transistor D2001UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2001UK is a gold metallized, single-ended RF silicon DMOS FET designed for VHF/UHF communications from 50 MHz to 1 GHz. It is housed in a 3-pin package with dimensions of 16.51 mm x 6.35 mm x 45° bevel, and features a metal flange with a beryllium oxide ceramic insulator. The device supports a maximum power dissipation of 17.5 W, a drain-source breakdown voltage of 65 V, and a maximum junction temperature of 200°C. It delivers a minimum gain of 13 dB at 2.5 W output power and 28 V drain bias, with a drain efficiency of 40%. Input, output, and reverse transfer capacitances are 12 pF, 6 pF, and 0.5 pF respectively at 1 MHz. The part meets RoHS compliance and has a thermal resistance junction-to-case of 10°C/W. Hazardous beryllium oxide content requires special handling to avoid dust exposure.

Datasheet Summary
Powered by GS/AI

The D2001UK is a gold metallized, single-ended RF silicon DMOS FET designed for VHF/UHF communications from 50 MHz to 1 GHz. It is housed in a 3-pin package with dimensions of 16.51 mm x 6.35 mm x 45° bevel, and features a metal flange with a beryllium oxide ceramic insulator. The device supports a maximum power dissipation of 17.5 W, a drain-source breakdown voltage of 65 V, and a maximum junction temperature of 200°C. It delivers a minimum gain of 13 dB at 2.5 W output power and 28 V drain bias, with a drain efficiency of 40%. Input, output, and reverse transfer capacitances are 12 pF, 6 pF, and 0.5 pF respectively at 1 MHz. The part meets RoHS compliance and has a thermal resistance junction-to-case of 10°C/W. Hazardous beryllium oxide content requires special handling to avoid dust exposure.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2001UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2001UK
RF Power Transistor D2001UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2001UK
Product Name RF Power Transistor
Output Power 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1005UK - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - UF2810P - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 100 to 500 MHz
View Details
RF Power Transistor - D2081UK.F - Richardson RFPD
Specs
Output Power 0.7500 watts
Power Gain 11 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - VRF2933MP - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 22 dB
Operating Frequency 2 to 150 MHz
View Details