The D2002UK is a silicon RF DMOS field-effect transistor designed for VHF/UHF communications applications from DC to 1 GHz. It is packaged in a metal case with dimensions of 16.51 mm by 6.35 mm and features a gold metallized finish. The device has a maximum drain-source breakdown voltage of 65 V, a gate-source breakdown voltage of ±20 V, and a maximum power dissipation of 29 W. It provides a minimum common source power gain of 13 dB and drain efficiency of 40% at 28 V and 0.2 A bias. The junction-to-case thermal resistance is 6.0°C/W. The ceramic portion contains beryllium oxide, which is toxic if damaged. The part meets RoHS compliance requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2002UK |
| Product Name | RF Power Transistor |
| Output Power | 5 watts |