Richardson RFPD RF Power Transistor D1002UK

Description
40W, 16dB gain @ 175MHz. General purpose RF power MOSFET
Request a Quote
Description
40W, 16dB gain @ 175MHz. General purpose RF power MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

D1002UK is a 40W RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 175 MHz, featuring 16 dB minimum gain and 50% drain efficiency at 28V. It is housed in a metal package measuring 24.76 mm by 18.42 mm, with a thermal resistance of 2.0°C/W and a maximum junction temperature of 200°C. The device supports a drain-source breakdown voltage of 70V, gate-source voltage of ±20V, and continuous drain current of 10A. Input, output, and reverse transfer capacitances are 120 pF, 60 pF, and 5 pF respectively at 1 MHz. It is RoHS compliant and contains a beryllium oxide ceramic component requiring careful handling.

Datasheet Summary
Powered by GS/AI

D1002UK is a 40W RF silicon FET designed for HF/VHF/UHF communications from 1 MHz to 175 MHz, featuring 16 dB minimum gain and 50% drain efficiency at 28V. It is housed in a metal package measuring 24.76 mm by 18.42 mm, with a thermal resistance of 2.0°C/W and a maximum junction temperature of 200°C. The device supports a drain-source breakdown voltage of 70V, gate-source voltage of ±20V, and continuous drain current of 10A. Input, output, and reverse transfer capacitances are 120 pF, 60 pF, and 5 pF respectively at 1 MHz. It is RoHS compliant and contains a beryllium oxide ceramic component requiring careful handling.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1002UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1002UK
RF Power Transistor D1002UK
40W, 16dB gain @ 175MHz. General purpose RF power MOSFET

40W, 16dB gain @ 175MHz. General purpose RF power MOSFET

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1002UK
Product Name RF Power Transistor
Output Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2220UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D2294UK - Richardson RFPD
Specs
Output Power 15 watts
Power Gain 11 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2202UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1013UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details