The D1030UK is a metal gate RF silicon FET designed for VHF/UHF communications from 1 MHz to 200 MHz, with a push-pull configuration for 400W output at 28V and 175MHz. It features a ceramic package with a metal flange, measuring 45.72mm x 19.05mm x 10.77mm, and has a thermal resistance junction-to-case of 0.35°C/W. The device offers a minimum gain of 13dB, drain efficiency of 50% at 2A quiescent current, and a load mismatch tolerance of 20:1. It supports drain-source breakdown voltages up to 70V and gate-source voltages up to ±20V, with a maximum operating junction temperature of 200°C. The ceramic substrate contains beryllium oxide, requiring careful handling to avoid dust exposure.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D1030UK |
| Product Name | RF Power Transistor |
| Output Power | 400 watts |