The D2221UK is a silicon RF DMOS FET in an SO8 package, measuring 4.06 mm × 5.08 mm × 1.27 mm, designed for high-gain, broadband RF amplification in HF/VHF/UHF communications from 1 MHz to 2 GHz. It provides a minimum gain of 10 dB at 7.5 W output power and 1 GHz, with a drain efficiency of 40% at 12.5 V and 0.3 A quiescent current. The device supports a drain-source breakdown voltage of 40 V, gate-source breakdown voltage of ±20 V, and continuous drain current of 6 A. Power dissipation is rated at 17.5 W, with a maximum junction temperature of 200°C and thermal resistance of 6°C/W. Input, output, and reverse transfer capacitances are 36 pF, 30 pF, and 3 pF respectively at 1 MHz. It is RoHS compliant and features low noise, simplified biasing, and a 20:1 VSWR load mismatch tolerance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2221UK |
| Product Name | RF Power Transistor |
| Output Power | 7.5 watts |