Richardson RFPD RF Power Transistor D1007UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1007UK is a metal gate RF silicon FET designed for push-pull amplifier applications from 1 MHz to 1 GHz. It is housed in a ceramic package with a metal flange, measuring 18.41 mm in length, 6.47 mm in width, and 6.45 mm in height. The device supports a maximum power dissipation of 100 W, with a drain-source breakdown voltage of 70 V and a maximum junction temperature of 200°C. It provides a minimum common source power gain of 13 dB at 40 W output power, 50% drain efficiency, and a maximum thermal resistance from junction to case of 1.75°C/W. The package includes a beryllium oxide ceramic insulator, requiring careful handling to avoid toxic dust exposure. Features include low noise, low input and output capacitance, and high VSWR load mismatch tolerance up to 20:1 at 400 MHz.

Datasheet Summary
Powered by GS/AI

The D1007UK is a metal gate RF silicon FET designed for push-pull amplifier applications from 1 MHz to 1 GHz. It is housed in a ceramic package with a metal flange, measuring 18.41 mm in length, 6.47 mm in width, and 6.45 mm in height. The device supports a maximum power dissipation of 100 W, with a drain-source breakdown voltage of 70 V and a maximum junction temperature of 200°C. It provides a minimum common source power gain of 13 dB at 40 W output power, 50% drain efficiency, and a maximum thermal resistance from junction to case of 1.75°C/W. The package includes a beryllium oxide ceramic insulator, requiring careful handling to avoid toxic dust exposure. Features include low noise, low input and output capacitance, and high VSWR load mismatch tolerance up to 20:1 at 400 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1007UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1007UK
RF Power Transistor D1007UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1007UK
Product Name RF Power Transistor
Output Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DU28120T - Richardson RFPD
Specs
Output Power 120 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - UF2815B - Richardson RFPD
Specs
Output Power 15 watts
Power Gain 10 dB
Operating Frequency 100 to 500 MHz
View Details
RF Power Transistor - D5001UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - DU2880V - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details