Richardson RFPD RF Power Transistor D1008UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1008UK is a metal gate silicon RF DMOS field-effect transistor designed for high-power amplification in HF to UHF communications from 1 MHz to 500 MHz. It is housed in a multi-lead package measuring 18.41 mm by 6.47 mm with a maximum operating junction temperature of 200°C and power dissipation of 175 W. The device offers minimum 13 dB common source power gain, 50% drain efficiency at 28 V and 0.4 A bias, and load mismatch tolerance up to 20:1 at 400 MHz. Drain-source breakdown voltage is 70 V per side, gate-source breakdown voltage is ±20 V, and maximum drain current is 10 A per side. Input, output, and reverse transfer capacitances are 120 pF, 60 pF, and 5 pF respectively at 1 MHz. Thermal resistance from junction to case is 1.0 °C/W. The ceramic portion contains beryllium oxide, requiring careful handling. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The D1008UK is a metal gate silicon RF DMOS field-effect transistor designed for high-power amplification in HF to UHF communications from 1 MHz to 500 MHz. It is housed in a multi-lead package measuring 18.41 mm by 6.47 mm with a maximum operating junction temperature of 200°C and power dissipation of 175 W. The device offers minimum 13 dB common source power gain, 50% drain efficiency at 28 V and 0.4 A bias, and load mismatch tolerance up to 20:1 at 400 MHz. Drain-source breakdown voltage is 70 V per side, gate-source breakdown voltage is ±20 V, and maximum drain current is 10 A per side. Input, output, and reverse transfer capacitances are 120 pF, 60 pF, and 5 pF respectively at 1 MHz. Thermal resistance from junction to case is 1.0 °C/W. The ceramic portion contains beryllium oxide, requiring careful handling. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1008UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1008UK
RF Power Transistor D1008UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1008UK
Product Name RF Power Transistor
Output Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1030UK - Richardson RFPD
Specs
Output Power 400 watts
Power Gain 13 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - MRF275L - Richardson RFPD
Specs
Output Power 100 watts
Power Gain 8.8 dB
Operating Frequency 2 to 500 MHz
View Details
RF Power Transistor - D1018UK - Richardson RFPD
Specs
Output Power 100 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D1002UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details