Richardson RFPD RF Power Transistor D1094UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1094UK is a metal gate RF silicon FET designed for HF/VHF/UHF communication applications from 1 MHz to 1 GHz. It is packaged in a SOT171 case measuring 10.92 mm by 5.84 mm with a maximum height of 7.11 mm. The device provides a minimum gain of 11 dB at 500 MHz and operates with a 28 V drain supply voltage, delivering 20 W output power with 40% drain efficiency. It features a drain-source breakdown voltage of 65 V, a maximum drain current of 6 A, and a thermal resistance junction-to-case of 3.5°C/W. The device has a gold metallization and contains beryllium oxide in the ceramic substrate, requiring careful handling. Input and output capacitances are 72 pF and 36 pF, respectively, at 1 MHz.

Datasheet Summary
Powered by GS/AI

The D1094UK is a metal gate RF silicon FET designed for HF/VHF/UHF communication applications from 1 MHz to 1 GHz. It is packaged in a SOT171 case measuring 10.92 mm by 5.84 mm with a maximum height of 7.11 mm. The device provides a minimum gain of 11 dB at 500 MHz and operates with a 28 V drain supply voltage, delivering 20 W output power with 40% drain efficiency. It features a drain-source breakdown voltage of 65 V, a maximum drain current of 6 A, and a thermal resistance junction-to-case of 3.5°C/W. The device has a gold metallization and contains beryllium oxide in the ceramic substrate, requiring careful handling. Input and output capacitances are 72 pF and 36 pF, respectively, at 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1094UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1094UK
RF Power Transistor D1094UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1094UK
Product Name RF Power Transistor
Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DMD1028 - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D5002UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D2081UK.F - Richardson RFPD
Specs
Output Power 0.7500 watts
Power Gain 11 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1053UK - Richardson RFPD
Specs
Output Power 50 watts
Power Gain 7.5 dB
Operating Frequency 400 to 1000 MHz
View Details