Richardson RFPD RF Power Transistor D1018UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1018UK is a 100W, 28V, 500MHz RF silicon FET designed for push-pull amplifier applications in HF/VHF/UHF communications. It is packaged in a metal case measuring 9.14mm x 12.70mm x 16.51mm with a thermal resistance of 0.7°C/W. The device has a maximum junction temperature of 200°C, a drain-source breakdown voltage of 70V, and a maximum drain current of 15A per side. It provides a minimum gain of 10dB and 50% drain efficiency at 100W output. Input capacitance is 180pF, output capacitance is 90pF, and reverse transfer capacitance is 7.5pF at 1MHz. The ceramic substrate contains beryllium oxide, requiring careful handling. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The D1018UK is a 100W, 28V, 500MHz RF silicon FET designed for push-pull amplifier applications in HF/VHF/UHF communications. It is packaged in a metal case measuring 9.14mm x 12.70mm x 16.51mm with a thermal resistance of 0.7°C/W. The device has a maximum junction temperature of 200°C, a drain-source breakdown voltage of 70V, and a maximum drain current of 15A per side. It provides a minimum gain of 10dB and 50% drain efficiency at 100W output. Input capacitance is 180pF, output capacitance is 90pF, and reverse transfer capacitance is 7.5pF at 1MHz. The ceramic substrate contains beryllium oxide, requiring careful handling. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1018UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1018UK
RF Power Transistor D1018UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1018UK
Product Name RF Power Transistor
Output Power 100 watts
Unlock Full Specs
to access all available technical data