Richardson RFPD RF & MW VGA AD8367ARUZ-RL7

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - AD8367ARUZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
AD8367ARUZ-RL7
RF & MW VGA AD8367ARUZ-RL7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number AD8367ARUZ-RL7
Product Name RF & MW VGA
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7002C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 17 dB
View Details
RF & MW LNA - CHA2110-QDG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 12000 MHz
Maximum Gain 19 dB
View Details
RF & MW LNA - CHA3656-QAG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5800 to 17000 MHz
Maximum Gain 20 dB
View Details
RF & MW VGA - AD8367ARUZ - Richardson RFPD
Specs
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
View Details