Richardson RFPD RF & MW VGA AD8367ARUZ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - AD8367ARUZ - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
AD8367ARUZ
RF & MW VGA AD8367ARUZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number AD8367ARUZ
Product Name RF & MW VGA
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADL5240ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 100 to 4000 MHz
Maximum Gain 19.7 dB
Output Power 19.5 dBm
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details
mmW LNA - ADL7003CHIPS-SX - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 15 dB
View Details